Datamax-O'Neil Datasheets for Computer Printers and Plotters
Computer printers and plotters are used to output industrial data in printed form.
Computer Printers and Plotters: Learn more
| Product Name | Notes |
|---|---|
| Andes 3 Series 3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications Features: Prints receipts, tags, or labels Lightweight and Rugged Injection molded ABS/PC blend with elastomer over-molds for extra... | |
| Atlas 3 Rugged 3" (80mm) Portable Label Printer Features: Rugged, trouble-free operation Ready to use – comes complete with media, battery and charging adaptor High Capacity Lithium-Ion Battery Withstands 4... | |
| Atlas 4 Rugged 4" (111mm) Portable Label Printer Features: Rugged, trouble-free operation Ready to use – comes complete with media, battery and charging adaptor High Capacity Lithium-Ion Battery Withstands 4... | |
| 2" (57mm) 24/40-Column Dot Matrix Printer with Serial/IrDA Communications Features: A full range of communication interface versions are available: RS-232 Serial Infrared (IrDA) Magnetic Card (simultaneous read of two tracks)... | |
| 2" (57mm) 24/40-Column High-Speed Dot Matrix Serial Printer Discontinued ProductFeatures: RS-232 Serial Interface Prints standard ASCII characters and dot addressable graphics Capability to switch printer on/off from remote computer Operates... | |
| 2" (57mm) Battery Powered Thermal Printer For the Most Demanding Applications Discontinued ProductFeatures: Flash based Waferscale PROM contains 128K bytes for firmware, fonts, graphics, logos, and bar codes A full... | |
| 2" (57mm) Compact Thermal Printer with Fast Charge Discontinued ProductFeatures: Compact and lightweight - easily worn on a belt Weighs less than 1 lb. with the battery & paper installed... | |
| 2" (57mm) Ultra Lightweight Portable Receipt Printer with Wireless Connectivity Features: Contemporary, Rugged Portable Receipt Printer Wireless Connectivity for Personal Area Networks Uniquely Designed IrDA Communication System Optional Integrated Bluetooth™ | |
| 2.25" (57mm) Compact, Space Saving Desk Top Receipt Printer Features: Contemporary Design Desktop and in-vehicle use options Wireless Connectivity for Personal Area Networks Optional IrDA Optional Integrated Bluetooth™ New Easy... | |
| 3" (80mm) Battery Powered Thermal Printer with Wireless Communications Features: High specification printers driving the high-speed Fujitsu series fixed thermal printhead Full range of communication interface options: RS-232 Serial Infrared... | |
| 3" (80mm) Thermal Printer with Infra-Red Communications Discontinued ProductFeatures: Receipt printing with low power consumption, portability and low noise operation High specification printers driving the high-speed Seiko LTP(F) series fixed... | |
| 3" (80mm) Thermal Printer with Wireless Communications and Flash Memory Discontinued ProductFeatures: Multiple interface options and flexibility: Bluetooth™ Magnetic Card Reader Infrared (IrDA) RS-232 serial port Smart Card Reader Extra... | |
| Lightweight 4" (112mm) Receipt Printer Suitable for Different Applications Features: Contemporary, lightweight, robust printer Many options for versatile receipt printing applications: Desktop POS serial printer In-vehicle invoicing and receipt serial... | |
| Lightweight 4" (112mm) Receipt Printer with Three Wireless Options Features: Designed to withstand rigors of mobile computing Contemporary, lightweight, robust printer: Over-molding on S4500THS for additional protection in rugged environments... | |
| Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping... | |
| Datamax-O’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry’s most rugged portable label printer. The RL4 is a... | |
| LP3 is a 3” direct thermal portable label printer that delivers great paper capacity, long battery life and a range of wireless connectivity options for the retail and manufacturing marketplace. | |
| RFID printer/encoders from Datamax-O’Neil offer a broad range of UPC UHF Gen 2 and HF RFID printer solutions to support the diverse demands of today’s constantly advancing RFID implementations. Whether... | |
| The 8i printer generates high-quality, full size, multi-part customer invoices, receipts, load reports, transfers and other documents for route accounting applications at the point of delivery. Datamax-O’Neil’s unique design makes... | |
| The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for... | |
| The Apex 2 is designed especially for those transaction applications where small size, fast printing and dependability while staying in budget are vital. The 7-Arm, 32 bit processor keeps pace... | |
| The Apex 3 offers a solution to the demand for an affordable, light weight and compact three-inch receipt printer without compromising on quality and reliability. The Apex 3 prints a... | |
| The Apex 4 is a light weight and compact 4” printer that prints a crisp, clean receipt, proof of delivery, ticket or invoice of up to 4.38” at an affordable... | |
| The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front... | |
| The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical... | |
| The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective... | |
| The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses... | |
| The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in... | |
| The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers... | |
| The microFlash 2te is the industry’s most rugged and reliable 2-inch wireless portable printer, in addition to being the smallest. In fact, the 2te is up to 33%... | |
| The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and... | |
| The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements... | |
| The PrintPAD integrated printing systems offer mobile workers the convenience of a portable thermal printer and mobile computer united in a compact and ergonomic, rugged and reliable unit. It's designed... | |
| The Route Printer series is a portable, full-page dot matrix printer that is rugged enough to be used in the cab of a truck or carried into a remote receiving... | |
| The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined... | |
| The VMP series of vehicle-mounted impact printers offer serial or wireless connectivity for maximum productivity and efficiency in route accounting and direct store delivery (DSD) operations. Powered by a vehicle’s... | |
| With uncompromising standards, the 4t/4te is engineered throughout to withstand even the most punishing portable applications, including multiple 6 ft drops to concrete. The 4t/4te prints outstanding quality 4-inch receipts,... |