Datamax-O'Neil M-Class™ Mark II M-4308

Description
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse, healthcare, logistics and retail applications. The modular design of the M-Class makes maintenance and part replacement easy, and the flexible design allows for a variety of options to be upgraded in the field. Specifications at-a-glance: Direct thermal, thermal transfer (optional) 4.25” [108mm] maximum print width 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution 10 ips [254 mm/s] maximum print speed Serial, parallel, USB, LAN (optional), wireless 802.11g (optional)
Datasheet
Description
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse, healthcare, logistics and retail applications. The modular design of the M-Class makes maintenance and part replacement easy, and the flexible design allows for a variety of options to be upgraded in the field. Specifications at-a-glance: Direct thermal, thermal transfer (optional) 4.25” [108mm] maximum print width 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution 10 ips [254 mm/s] maximum print speed Serial, parallel, USB, LAN (optional), wireless 802.11g (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-Class™ Mark II - M-4308 - Datamax-O'Neil
Orlando, FL, USA
M-Class™ Mark II
M-4308
M-Class™ Mark II M-4308
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse, healthcare, logistics and retail applications. The modular design of the M-Class makes maintenance and part replacement easy, and the flexible design allows for a variety of options to be upgraded in the field. Specifications at-a-glance: Direct thermal, thermal transfer (optional) 4.25” [108mm] maximum print width 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution 10 ips [254 mm/s] maximum print speed Serial, parallel, USB, LAN (optional), wireless 802.11g (optional)

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse, healthcare, logistics and retail applications. The modular design of the M-Class makes maintenance and part replacement easy, and the flexible design allows for a variety of options to be upgraded in the field.

Specifications at-a-glance:

  • Direct thermal, thermal transfer (optional)
  • 4.25” [108mm] maximum print width
  • 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution
  • 10 ips [254 mm/s] maximum print speed
  • Serial, parallel, USB, LAN (optional), wireless 802.11g (optional)
Supplier's Site Datasheet
R-Series RFID Printers - M-4308 - Datamax-O'Neil
Orlando, FL, USA
R-Series RFID Printers
M-4308
R-Series RFID Printers M-4308
RFID printer/encoders from Datamax-O’Neil offer a broad range of UPC UHF Gen 2 and HF RFID printer solutions to support the diverse demands of today’s constantly advancing RFID implementations. Whether it's shipping and distribution, item level tagging or any other business enhancement project, Datamax-O’Neil smart label printers will provide users with high quality and reliable performance. The RFID printers are available in a variety of models that provide users with the ability to select the most appropriate printer for their unique requirement – whether its small and compact or industrial, all the way to a high performance print engine. You can feel comfortable knowing that whatever you choose, it comes from a company recognized within the industry for its best of breed products.

RFID printer/encoders from Datamax-O’Neil offer a broad range of UPC UHF Gen 2 and HF RFID printer solutions to support the diverse demands of today’s constantly advancing RFID implementations. Whether it's shipping and distribution, item level tagging or any other business enhancement project, Datamax-O’Neil smart label printers will provide users with high quality and reliable performance.

The RFID printers are available in a variety of models that provide users with the ability to select the most appropriate printer for their unique requirement – whether its small and compact or industrial, all the way to a high performance print engine. You can feel comfortable knowing that whatever you choose, it comes from a company recognized within the industry for its best of breed products.

Datasheet

Technical Specifications

  Datamax-O'Neil Datamax-O'Neil
Product Category Label Printers Label Printers
Product Number M-4308 M-4308
Product Name M-Class™ Mark II R-Series RFID Printers
Technology Direct Thermal; Thermal Transfer (optional feature)
Bar / Matrix Code Symbologies Codabar; Codablock; Code11; Code128; Code16K; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, HIBC, QR Code, FIM, TLC 39
Mounting Options Stand-alone Stand-alone
Features Industrial Metal Housing; Memory / Storage; Cutter (optional feature); Application Software Included
Printing Rate 203 mm/sec (480 in/min) 203 mm/sec (480 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot -  - Advantech
Specs
Technology Direct Thermal
Digital Interface Serial/Digital
Applications Bar Codes
View Details
VS 210 Scriber - 34000000 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details