The Apex 3 offers a solution to the demand for an affordable, light weight and compact three-inch receipt printer without compromising on quality and reliability. The Apex 3 prints a receipt of up to 3.13” wide and has the key features and functions required to meet the expanding requirements associated with retail, hospitality, law enforcement, car rental and field service applications.
The Apex 3 comes standard with Bluetooth V2.0 communication for wireless personal area networking (WPAN). 802.11b/g for wireless local area connection (WLAN) is available as an option in place of Bluetooth. An optional 3-track magnetic card reader allow for easy credit card payments. A powerful Arm-7, 32-bit processor allows for fast printing, high quality receipts and ample flash and SRAM memory that is under direct user control allows the user to store logos, fonts, graphics and barcodes for fast adaptability to changing business requirements.
Lightweight and small enough to carry through a complete shift, the Apex 3 can be worn on a belt strap or optional belt strap without feeling cumbersome. Easy to use with its simple paper loading system and high capacity battery that lasts through a 12 hour shift, the Apex 3 will keep up with the mobile worker during a busy shift while keeping your costs at bay.
Specifications at-a-glance:
| Datamax-O'Neil | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | Apex 3 |
| Product Name | 3" Thermal Printer |
| Bar / Matrix Code Symbologies | Codabar; Code128; Code39; EAN/JAN |
| Mounting Options | Portable / Handheld |
| Technology | Direct Thermal |
| Media Handling | Paper; Roll |