Datamax-O'Neil Portable Impact Printer microFlash® 8i

Description
The 8i printer generates high-quality, full size, multi-part customer invoices, receipts, load reports, transfers and other documents for route accounting applications at the point of delivery. Datamax-O’Neil’s unique design makes the 8i rugged enough to be used either in the front seat of a delivery vehicle or carried into a receiving area. Holding up to 200 sheets of 8.5” x 11” or A4 paper, the exclusive paper feed design of the 8i literally eliminates paper jams and allows the maximum amount of paper in a small footprint. The versatile 8i can be powered by your vehicle’s 12-volt system without a voltage adapter, or it can be used remotely with an internal battery pack. The 8i has enough power to print up to 201-11” invoices on a single battery charge, at a speed of 270 cps. Specs at-a-glance: Full page dot matrix printer 3.0” [76.2mm] minimum, 8.5"/A4 maximum media width range Paper capacity of up to 200 sheets Optional Bluetooth connectivity
Datasheet
Description
The 8i printer generates high-quality, full size, multi-part customer invoices, receipts, load reports, transfers and other documents for route accounting applications at the point of delivery. Datamax-O’Neil’s unique design makes the 8i rugged enough to be used either in the front seat of a delivery vehicle or carried into a receiving area. Holding up to 200 sheets of 8.5” x 11” or A4 paper, the exclusive paper feed design of the 8i literally eliminates paper jams and allows the maximum amount of paper in a small footprint. The versatile 8i can be powered by your vehicle’s 12-volt system without a voltage adapter, or it can be used remotely with an internal battery pack. The 8i has enough power to print up to 201-11” invoices on a single battery charge, at a speed of 270 cps. Specs at-a-glance: Full page dot matrix printer 3.0” [76.2mm] minimum, 8.5"/A4 maximum media width range Paper capacity of up to 200 sheets Optional Bluetooth connectivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Impact Printer - microFlash® 8i - Datamax-O'Neil
Orlando, FL, USA
Portable Impact Printer
microFlash® 8i
Portable Impact Printer microFlash® 8i
The 8i printer generates high-quality, full size, multi-part customer invoices, receipts, load reports, transfers and other documents for route accounting applications at the point of delivery. Datamax-O’Neil’s unique design makes the 8i rugged enough to be used either in the front seat of a delivery vehicle or carried into a receiving area. Holding up to 200 sheets of 8.5” x 11” or A4 paper, the exclusive paper feed design of the 8i literally eliminates paper jams and allows the maximum amount of paper in a small footprint. The versatile 8i can be powered by your vehicle’s 12-volt system without a voltage adapter, or it can be used remotely with an internal battery pack. The 8i has enough power to print up to 201-11” invoices on a single battery charge, at a speed of 270 cps. Specs at-a-glance: Full page dot matrix printer 3.0” [76.2mm] minimum, 8.5"/A4 maximum media width range Paper capacity of up to 200 sheets Optional Bluetooth connectivity

The 8i printer generates high-quality, full size, multi-part customer invoices, receipts, load reports, transfers and other documents for route accounting applications at the point of delivery. Datamax-O’Neil’s unique design makes the 8i rugged enough to be used either in the front seat of a delivery vehicle or carried into a receiving area. Holding up to 200 sheets of 8.5” x 11” or A4 paper, the exclusive paper feed design of the 8i literally eliminates paper jams and allows the maximum amount of paper in a small footprint.

The versatile 8i can be powered by your vehicle’s 12-volt system without a voltage adapter, or it can be used remotely with an internal battery pack. The 8i has enough power to print up to 201-11” invoices on a single battery charge, at a speed of 270 cps.

Specs at-a-glance:

  • Full page dot matrix printer
  • 3.0” [76.2mm] minimum, 8.5"/A4 maximum media width range
  • Paper capacity of up to 200 sheets
  • Optional Bluetooth connectivity
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Computer Printers and Plotters
Product Number microFlash® 8i
Product Name Portable Impact Printer
Printer Type Dot Matrix
Printer Applications Graphics
Media Handling Single Sheet
Mounting Options Portable / Handheld
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Citizen Systems America Corporation
Specs
Printer Type Thermal Transfer; Dot Matrix; Serial Dot Matrix
Printer Applications Graphics; Receipt / POS / Kiosk; POS & Data Acquisition Peripherals
Media Handling Single Sheet
View Details
Form Printer - 420 - Fairbanks Scales, Inc.
Fairbanks Scales, Inc.
Specs
Printer Applications Forms
View Details