The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high resolution labeling. H-Class reduces the total cost of ownership with its gear driven design to provide rugged and reliable performance for 24X7 mission critical services.
Specifications at-a-glance
RFID printer/encoders from Datamax-O’Neil offer a broad range of UPC UHF Gen 2 and HF RFID printer solutions to support the diverse demands of today’s constantly advancing RFID implementations. Whether it's shipping and distribution, item level tagging or any other business enhancement project, Datamax-O’Neil smart label printers will provide users with high quality and reliable performance.
The RFID printers are available in a variety of models that provide users with the ability to select the most appropriate printer for their unique requirement – whether its small and compact or industrial, all the way to a high performance print engine. You can feel comfortable knowing that whatever you choose, it comes from a company recognized within the industry for its best of breed products.
| Datamax-O'Neil | Datamax-O'Neil | |
|---|---|---|
| Product Category | Label Printers | Label Printers |
| Product Number | H-6308 | H-6308 |
| Product Name | H-Class | R-Series RFID Printers |
| Technology | Direct Thermal; Thermal Transfer (optional feature) | |
| Bar / Matrix Code Symbologies | Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC.EAN, FIM, USD-8 QR Code | |
| Features | Industrial Metal Housing; Memory / Storage; Application Software Included | |
| Printing Rate | 203 mm/sec (480 in/min) | 203 mm/sec (480 in/min) |
| Resolution | 300 dpi | 300 dpi |