Datamax-O'Neil A-Class™ Mark II A-6310

Description
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. The state of the art modular design offers easy on-demand serviceability that significantly reduces down time of the demanding multi-shift mission critical applications. The industry standard mounting and intuitive menu navigation makes the A-Class the print engine of choice for automated print and apply applications. Specifications at-a-glance: Direct thermal, thermal transfer (optional) Right hand or left hand models 6.614" [168mm] maximum print width 12 ips [304 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm], 406 dpi [16 dots/mm] or 600 dpi [24 dots/mm] resolution Serial RS232, Parallel Bi-Directional, Ethernet-Wired LAN 10/100, USB 2.0 Compatible, GPIO Applicator Card
Datasheet
Description
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. The state of the art modular design offers easy on-demand serviceability that significantly reduces down time of the demanding multi-shift mission critical applications. The industry standard mounting and intuitive menu navigation makes the A-Class the print engine of choice for automated print and apply applications. Specifications at-a-glance: Direct thermal, thermal transfer (optional) Right hand or left hand models 6.614" [168mm] maximum print width 12 ips [304 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm], 406 dpi [16 dots/mm] or 600 dpi [24 dots/mm] resolution Serial RS232, Parallel Bi-Directional, Ethernet-Wired LAN 10/100, USB 2.0 Compatible, GPIO Applicator Card
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A-Class™ Mark II - A-6310 - Datamax-O'Neil
Orlando, FL, USA
A-Class™ Mark II
A-6310
A-Class™ Mark II A-6310
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. The state of the art modular design offers easy on-demand serviceability that significantly reduces down time of the demanding multi-shift mission critical applications. The industry standard mounting and intuitive menu navigation makes the A-Class the print engine of choice for automated print and apply applications. Specifications at-a-glance: Direct thermal, thermal transfer (optional) Right hand or left hand models 6.614" [168mm] maximum print width 12 ips [304 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm], 406 dpi [16 dots/mm] or 600 dpi [24 dots/mm] resolution Serial RS232, Parallel Bi-Directional, Ethernet-Wired LAN 10/100, USB 2.0 Compatible, GPIO Applicator Card

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. The state of the art modular design offers easy on-demand serviceability that significantly reduces down time of the demanding multi-shift mission critical applications. The industry standard mounting and intuitive menu navigation makes the A-Class the print engine of choice for automated print and apply applications.

Specifications at-a-glance:

  • Direct thermal, thermal transfer (optional)
  • Right hand or left hand models
  • 6.614" [168mm] maximum print width
  • 12 ips [304 mm/s] maximum print speed
  • 203 dpi [8 dots/mm], 300 dpi [12 dots/mm], 406 dpi [16 dots/mm] or 600 dpi [24 dots/mm] resolution
  • Serial RS232, Parallel Bi-Directional, Ethernet-Wired LAN 10/100, USB 2.0 Compatible, GPIO Applicator Card
Supplier's Site Datasheet
R-Series RFID Printers - A-6310 - Datamax-O'Neil
Orlando, FL, USA
R-Series RFID Printers
A-6310
R-Series RFID Printers A-6310
RFID printer/encoders from Datamax-O’Neil offer a broad range of UPC UHF Gen 2 and HF RFID printer solutions to support the diverse demands of today’s constantly advancing RFID implementations. Whether it's shipping and distribution, item level tagging or any other business enhancement project, Datamax-O’Neil smart label printers will provide users with high quality and reliable performance. The RFID printers are available in a variety of models that provide users with the ability to select the most appropriate printer for their unique requirement – whether its small and compact or industrial, all the way to a high performance print engine. You can feel comfortable knowing that whatever you choose, it comes from a company recognized within the industry for its best of breed products.

RFID printer/encoders from Datamax-O’Neil offer a broad range of UPC UHF Gen 2 and HF RFID printer solutions to support the diverse demands of today’s constantly advancing RFID implementations. Whether it's shipping and distribution, item level tagging or any other business enhancement project, Datamax-O’Neil smart label printers will provide users with high quality and reliable performance.

The RFID printers are available in a variety of models that provide users with the ability to select the most appropriate printer for their unique requirement – whether its small and compact or industrial, all the way to a high performance print engine. You can feel comfortable knowing that whatever you choose, it comes from a company recognized within the industry for its best of breed products.

Datasheet

Technical Specifications

  Datamax-O'Neil Datamax-O'Neil
Product Category Label Printers Label Printers
Product Number A-6310 A-6310
Product Name A-Class™ Mark II R-Series RFID Printers
Technology Direct Thermal; Thermal Transfer (optional feature)
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
Mounting Options Stand-alone Stand-alone
Features Industrial Metal Housing; Memory / Storage; Cutter (optional feature); Application Software Included
Printing Rate 50 to 254 mm/sec (118 to 600 in/min) 254 mm/sec (600 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details