Datamax-O'Neil 3" Thermal Printer Andes 3

Description
Andes 3 Series 3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications Features: Prints receipts, tags, or labels Lightweight and Rugged Injection molded ABS/PC blend with elastomer over-molds for extra protection High impact resistance and high temperature strength Chemical and UV resistance and flame retardant Clamshell design to fit larger paper rolls Holds extra large paper roll Transparent door inserts – see when paper roll is running low Double locking paper door closure Metal tear bar Interface and communications options galore Serial and USB (Q3) Wireless: IrDA, Bluetooth™ or 802.11b/g (Q3) MCR – 3-Track Magnetic Card Reader and/or Smart Card (Q4) Trouble-free Operation Ready to use –comes complete with paper, adapter and battery Over-molding for additional protection Highly Integrated Arm-7 32 bit Microcontroller: Flash Memory – Add logos, Bar Codes, and other Graphic elements Faster Printing – Reduces Print Time per Receipt
Datasheet
Description
Andes 3 Series 3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications Features: Prints receipts, tags, or labels Lightweight and Rugged Injection molded ABS/PC blend with elastomer over-molds for extra protection High impact resistance and high temperature strength Chemical and UV resistance and flame retardant Clamshell design to fit larger paper rolls Holds extra large paper roll Transparent door inserts – see when paper roll is running low Double locking paper door closure Metal tear bar Interface and communications options galore Serial and USB (Q3) Wireless: IrDA, Bluetooth™ or 802.11b/g (Q3) MCR – 3-Track Magnetic Card Reader and/or Smart Card (Q4) Trouble-free Operation Ready to use –comes complete with paper, adapter and battery Over-molding for additional protection Highly Integrated Arm-7 32 bit Microcontroller: Flash Memory – Add logos, Bar Codes, and other Graphic elements Faster Printing – Reduces Print Time per Receipt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Orlando, FL, USA
3" Thermal Printer
Andes 3
3" Thermal Printer Andes 3
Andes 3 Series 3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications Features: Prints receipts, tags, or labels Lightweight and Rugged Injection molded ABS/PC blend with elastomer over-molds for extra protection High impact resistance and high temperature strength Chemical and UV resistance and flame retardant Clamshell design to fit larger paper rolls Holds extra large paper roll Transparent door inserts – see when paper roll is running low Double locking paper door closure Metal tear bar Interface and communications options galore Serial and USB (Q3) Wireless: IrDA, Bluetooth™ or 802.11b/g (Q3) MCR – 3-Track Magnetic Card Reader and/or Smart Card (Q4) Trouble-free Operation Ready to use –comes complete with paper, adapter and battery Over-molding for additional protection Highly Integrated Arm-7 32 bit Microcontroller: Flash Memory – Add logos, Bar Codes, and other Graphic elements Faster Printing – Reduces Print Time per Receipt

Andes 3 Series

3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications

Features:

  • Prints receipts, tags, or labels
  • Lightweight and Rugged
    • Injection molded ABS/PC blend with elastomer over-molds for extra protection
    • High impact resistance and high temperature strength
    • Chemical and UV resistance and flame retardant
  • Clamshell design to fit larger paper rolls
    • Holds extra large paper roll
    • Transparent door inserts – see when paper roll is running low
    • Double locking paper door closure
    • Metal tear bar
  • Interface and communications options galore
    • Serial and USB (Q3)
    • Wireless: IrDA, Bluetooth™ or 802.11b/g (Q3)
    • MCR – 3-Track Magnetic Card Reader and/or Smart Card (Q4)
  • Trouble-free Operation
    • Ready to use –comes complete with paper, adapter and battery
    • Over-molding for additional protection
  • Highly Integrated Arm-7 32 bit Microcontroller:
    • Flash Memory – Add logos, Bar Codes, and other Graphic elements
    • Faster Printing – Reduces Print Time per Receipt
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Barcode Printers
Product Number Andes 3
Product Name 3" Thermal Printer
Bar / Matrix Code Symbologies Codabar; Code128; Code39; EAN/JAN
Mounting Options Stand-alone
Technology Direct Thermal
Media Handling Paper; Roll
Unlock Full Specs
to access all available technical data