Datamax-O'Neil 3" Thermal Printer Atlas 3

Description
Atlas 3 Rugged 3" (80mm) Portable Label Printer Features: Rugged, trouble-free operation Ready to use – comes complete with media, battery and charging adaptor High Capacity Lithium-Ion Battery Withstands 4 foot drop on all sides 12 Month Warranty (including printhead) Multiple communications options RS-232C Optional IrDA Optional integrated Bluetooth™ Optional WLAN 802.11b Optional Magnetic Card Reader Typical applications include: field service, route accounting, utility
Description
Atlas 3 Rugged 3" (80mm) Portable Label Printer Features: Rugged, trouble-free operation Ready to use – comes complete with media, battery and charging adaptor High Capacity Lithium-Ion Battery Withstands 4 foot drop on all sides 12 Month Warranty (including printhead) Multiple communications options RS-232C Optional IrDA Optional integrated Bluetooth™ Optional WLAN 802.11b Optional Magnetic Card Reader Typical applications include: field service, route accounting, utility

Suppliers

Company
Product
Description
Supplier Links
Orlando, FL, USA
3" Thermal Printer
Atlas 3
3" Thermal Printer Atlas 3
Atlas 3 Rugged 3" (80mm) Portable Label Printer Features: Rugged, trouble-free operation Ready to use – comes complete with media, battery and charging adaptor High Capacity Lithium-Ion Battery Withstands 4 foot drop on all sides 12 Month Warranty (including printhead) Multiple communications options RS-232C Optional IrDA Optional integrated Bluetooth™ Optional WLAN 802.11b Optional Magnetic Card Reader Typical applications include: field service, route accounting, utility

Atlas 3

Rugged 3" (80mm) Portable Label Printer

Features:

  • Rugged, trouble-free operation
  • Ready to use – comes complete with media, battery and charging adaptor
  • High Capacity Lithium-Ion Battery
  • Withstands 4 foot drop on all sides
  • 12 Month Warranty (including printhead)
  • Multiple communications options
    • RS-232C
    • Optional IrDA
    • Optional integrated Bluetooth™
    • Optional WLAN 802.11b
    • Optional Magnetic Card Reader
  • Typical applications include: field service, route accounting, utility
Supplier's Site

Technical Specifications

  Datamax-O'Neil
Product Category Industrial Printing Equipment
Product Number Atlas 3
Product Name 3" Thermal Printer
Mounting Options Portable / Handheld
Technology Direct Thermal
Applications Commercial / Office; Receipt / POS / Kiosk
Media Handling Paper; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Serial/Bluetooth, US power cord - 96PR-220-USB-D - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
Fuji Smart Factory Printing Platform - NXTR PM - Fuji America Corporation
Specs
Mounting Options Stand-alone
Applications PCB
Media Handling Electronics / Wafers
View Details
Specs
Mounting Options Stand-alone
Technology Direct Thermal
Applications Commercial / Office; Receipt / POS / Kiosk
View Details
Printronix, Inc.
Specs
Technology Line Printer
Applications Commercial / Office; Bilingual Eng/Devnagri
Media Handling Paper
View Details