Datamax-O'Neil 3" Thermal Printer S3000THS

Description
3" (80mm) Thermal Printer with Infra-Red Communications Discontinued ProductFeatures: Receipt printing with low power consumption, portability and low noise operation High specification printers driving the high-speed Seiko LTP(F) series fixed thermal printhead Full range of communication interface versions: RS-232 Serial Port Infrared (IrDA) Magnetic Card Reader Enclosed paper supply for receipt paper or special labels S3000THS operates from a seven cell NiMH battery cartridge that delivers 8.4 volts. S3000T operates from a five cell battery for extended use
Description
3" (80mm) Thermal Printer with Infra-Red Communications Discontinued ProductFeatures: Receipt printing with low power consumption, portability and low noise operation High specification printers driving the high-speed Seiko LTP(F) series fixed thermal printhead Full range of communication interface versions: RS-232 Serial Port Infrared (IrDA) Magnetic Card Reader Enclosed paper supply for receipt paper or special labels S3000THS operates from a seven cell NiMH battery cartridge that delivers 8.4 volts. S3000T operates from a five cell battery for extended use

Suppliers

Company
Product
Description
Supplier Links
Orlando, FL, USA
3" Thermal Printer
S3000THS
3" Thermal Printer S3000THS
3" (80mm) Thermal Printer with Infra-Red Communications Discontinued ProductFeatures: Receipt printing with low power consumption, portability and low noise operation High specification printers driving the high-speed Seiko LTP(F) series fixed thermal printhead Full range of communication interface versions: RS-232 Serial Port Infrared (IrDA) Magnetic Card Reader Enclosed paper supply for receipt paper or special labels S3000THS operates from a seven cell NiMH battery cartridge that delivers 8.4 volts. S3000T operates from a five cell battery for extended use

3" (80mm) Thermal Printer with Infra-Red Communications

Discontinued ProductFeatures:

  • Receipt printing with low power consumption, portability and low noise operation
  • High specification printers driving the high-speed Seiko LTP(F) series fixed thermal printhead
  • Full range of communication interface versions:
    • RS-232 Serial Port
    • Infrared (IrDA)
    • Magnetic Card Reader
  • Enclosed paper supply for receipt paper or special labels
  • S3000THS operates from a seven cell NiMH battery cartridge that delivers 8.4 volts.
  • S3000T operates from a five cell battery for extended use
Supplier's Site

Technical Specifications

  Datamax-O'Neil
Product Category Industrial Printing Equipment
Product Number S3000THS
Product Name 3" Thermal Printer
Mounting Options Stand-alone
Technology Direct Thermal
Applications Commercial / Office; Receipt / POS / Kiosk
Media Handling Paper; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Serial/Bluetooth, US power cord - 96PR-220-USB-D - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
Specs
Mounting Options Stand-alone
Features Programmable
Technology Screen Printer
View Details
Citizen Systems America Corporation
Specs
Mounting Options Panel Mount
Features Cutter
Technology Line Printer; Thermal Transfer
View Details