Datamax-O'Neil I-Class™ I-4406

Description
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling, and Asset Tracking. Specifications at-a-glance: Direct thermal, thermal transfer (optional) 4.16” [105.7 mm] maximum print width 203 dpi [8 dots/mm], 300 dpi [12 dots/mm], 406 dpi [16 dots/mm], 600 dpi [24 dots/mm] optional resolution 12 ips [304 mm/s] maximum print speed Serial, parallel, LAN (optional), wireless 802.11g (optional), USB host (optional)
Datasheet
Description
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling, and Asset Tracking. Specifications at-a-glance: Direct thermal, thermal transfer (optional) 4.16” [105.7 mm] maximum print width 203 dpi [8 dots/mm], 300 dpi [12 dots/mm], 406 dpi [16 dots/mm], 600 dpi [24 dots/mm] optional resolution 12 ips [304 mm/s] maximum print speed Serial, parallel, LAN (optional), wireless 802.11g (optional), USB host (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I-Class™ - I-4406 - Datamax-O'Neil
Orlando, FL, USA
I-Class™
I-4406
I-Class™ I-4406
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling, and Asset Tracking. Specifications at-a-glance: Direct thermal, thermal transfer (optional) 4.16” [105.7 mm] maximum print width 203 dpi [8 dots/mm], 300 dpi [12 dots/mm], 406 dpi [16 dots/mm], 600 dpi [24 dots/mm] optional resolution 12 ips [304 mm/s] maximum print speed Serial, parallel, LAN (optional), wireless 802.11g (optional), USB host (optional)

Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling, and Asset Tracking.

Specifications at-a-glance:

  • Direct thermal, thermal transfer (optional)
  • 4.16” [105.7 mm] maximum print width
  • 203 dpi [8 dots/mm], 300 dpi [12 dots/mm], 406 dpi [16 dots/mm], 600 dpi [24 dots/mm] optional resolution
  • 12 ips [304 mm/s] maximum print speed
  • Serial, parallel, LAN (optional), wireless 802.11g (optional), USB host (optional)
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Label Printers
Product Number I-4406
Product Name I-Class™
Technology Direct Thermal; Thermal Transfer (optional feature)
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM, USD-8, QR Code
Mounting Options Stand-alone
Features Copy/Scan (optional feature); Industrial Metal Housing; Memory / Storage; Cutter (optional feature)
Printing Rate 152 mm/sec (360 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

VE500 Engraver  Add-on Unit - 34000040 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Plastics
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details