The PrintPAD integrated printing systems offer mobile workers the convenience of a portable thermal printer and mobile computer united in a compact and ergonomic, rugged and reliable unit. It's designed for use with a variety of Motorola®, Intermec, and Hand Held Products™ mobile computers.
The sleek design of the PrintPAD allows users to carry, charge and communicate in a single integrated package, and is the ideal solution for route accounting, direct store delivery, law enforcement and other field mobile applications.
The PrintPAD offers the mobile workforce a single unit in which to carry their handheld and their Datamax-O’Neil 4” printer. The PrintPAD also charges both the printer and the handheld, eliminating the need to purchase and maintain multiple A.C. adaptors and chargers. Finally, the PrintPAD provides effortless and reliable communication between the handheld and the printer. An integral Bluetooth option gives mobile workers the ability to communicate with the printer wirelessly when the handheld device is not residing in the PrintPAD.
Mobile Computer Compatibility
The PrintPAD supports the following mobile computer models:
Specifications at-a-glance:
| Datamax-O'Neil | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | CN3e/CN4e |
| Product Name | Intermec Compatible PrintPAD |
| Bar / Matrix Code Symbologies | Codabar; Code128; Code39; Code93; Interleaved2of5; MSI/Plessey; PDF417; UPC; VeriCode/DataMatrix; AZTEC, QR, GS1 |
| Mounting Options | Portable / Handheld |
| Features | Application Software Included |
| Technology | Direct Thermal |
| Media Handling | Paper; Roll |