The Apex 2 is designed especially for those transaction applications where small size, fast printing and dependability while staying in budget are vital. The 7-Arm, 32 bit processor keeps pace with the printers that cost almost twice as much without compromising on features and functions. Delivering the key features and communication methods, the Apex 2 has the flexibility to meet the unique, industry-specific receipt printing and ease of use required to keep up with the mobile worker’s long and demanding shift.
With Bluetooth as a standard communication method and optional 802.11b/g (in lieu of Bluetooth), the Apex 2 produces a receipt of 2.25 inches wide that presents your logo or text on a crisp, clean receipt whether the user needs wireless local area networking (WLAN) or wireless personal area networking (WPAN). An optional 3-track magnetic card reader allow for easy credit card payments. Generous flash and SRAM memory that are under direct user control allow the user to store logos, fonts, graphics and barcodes for fast adaptability to changing business requirements.
Specifications at-a-glance:
| Datamax-O'Neil | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | Apex 2 |
| Product Name | 2.25" Thermal Printer |
| Bar / Matrix Code Symbologies | Codabar; Code128; Code39; EAN/JAN |
| Mounting Options | Portable / Handheld |
| Technology | Direct Thermal |
| Media Handling | Paper; Roll |