Daitron Co., Ltd. Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| DPT02 Series Hermetic Connector Features Complies with MIL-DTL-26482 standard Small and Highly Reliable Stainless Metal Housing - Less corrosion Superior airtight(1 x 10-10Pa m3 /sec) with glass sealing(helium gas test) | |
| HMS02 Series Hermetic Connector Features Complies with MIL-DTL-5015 standard to meet the requirements of compact and high reliability It has no practical problem to corrode the metal housing by using... | |
| HMSB Series Features Through bulkhead type Glass-sealed Hermetic Connector that complies with MIL-DTL-5015 standard Stainless Metal Housing – Low possibility of corrosion Superior Airtight (1.0 x 10-10Pa▪m3/sec or... |