Mencom Corporation Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Foundation Fieldbus, 7/8UN2 Male to Female "T" with M12 Female drop, 5 Pole, 8A, Stainless Steel | |
| Foundation Fieldbus, Field Wireable, 4 Pole, 7/8UN2 Female Straight, 15A, Stainless Steel | |
| Foundation Fieldbus, Field Wireable, 4 Pole, 7/8UN2 Female Straight, 15A | |
| Foundation Fieldbus, Field Wireable, 4 Pole, 7/8UN2 Male Straight, 15A, Stainless Steel | |
| Foundation Fieldbus, Field Wireable, 4 Pole, 7/8UN2 Male Straight, 15A | |
| Foundation Fieldbus, Field Wireable, 4 Pole, M12 Female Straight, 4A, Stainless Steel | |
| Foundation Fieldbus, Field Wireable, 4 Pole, M12 Male Straight, 4A, Stainless Steel | |
| MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and... | |
| MDC, Splitter, 5 Pole, Male to 2 Females, 4A, Yellow, PVC, Nickel Brass | |
| MIN Size I Male to MDC Female Adaptor, 3 pole | |
| MIN Size I Male to MDC Female Adaptor, 4 pole | |
| MIN Size I Male to MDC Female Adaptor, 5 pole | |
| NAN, Field Wireable, 3 Pole, Female Right Angle, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 3 Pole, Female Straight, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 3 Pole, Male Right Angle, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 3 Pole, Male Straight, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 4 Pole, Female Right Angle, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 4 Pole, Female Straight, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 4 Pole, Male Right Angle, 4-5mm, Nickel Brass | |
| NAN, Field Wireable, 4 Pole, Male Straight, 4-5mm, Nickel Brass | |
| Profibus DP, Field Wireable, 5 Pole, Female Straight, 3-6.5mm, Nickel Brass | |
| Profibus DP, Field Wireable, 5 Pole, Male Straight, 3-6.5mm, Nickel Brass | |
| Profibus PA, Accessory, Male to Female "T" with Female drop, 4 Pole, 8A, Stainless Steel | |
| Profibus PA, Accessory, Male to Female "T" with M12 Female drop, 4 Pole, 8A, Stainless Steel | |
| Profibus PA, Cordset, 4 Pole, Male Straight, 8-17mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Female Straight, 3-6.5mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Female Straight, 4-8mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Female Straight, 5-10mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Female Straight, 5-13mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Female Straight, 8-17mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Male Straight, 3-6.5mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Male Straight, 4-8mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Male Straight, 5-10mm, Stainless Steel | |
| Profibus PA, Field Wireable, 4 Pole, Male Straight, 5-13mm, Stainless Steel |