binder USA LP Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Adapter for front-mounting receptacles, IP67 protection | |
| Adapter rear-mounted panel receptacles, IP67 protection | |
| Adapter, female M8 to male M12, IP67 protection | |
| Adapter, male M8 to female M12, IP67 protection | |
| Bulkhead feed-through M12-M12, IP67 protection | |
| Female 90° plug, 7/8" UNF coupling nut, UL, IP67 protection | |
| Female 90° plug, cable outlet 4-6 mm (.16-.24 in.), IP40 protection | |
| Female 90° plug, cable outlet 6-8 mm (.24-.32 in.), IP40 protection | |
| Female 90° plug, M12x1 coupling nut, IP67 protection | |
| Female 90° plug, metal coupling ring, IP67 protection | |
| Female 90° plug, metal housing, cable outlet 4-6mm, IP40 protection | |
| Female 90° plug, metal housing, cable outlet 6-8mm, IP40 protection | |
| Female 90° plug, metal housing, shielded, metal coupling ring, IP67 | |
| Female 90° plug, plastic coupling ring, transparent shell, IP67 | |
| Female 90° plug, plastic housing, cable outlet 4-6mm, IP40 protection | |
| Female 90° plug, plastic housing, cable outlet 6-8mm, IP40 protection | |
| Female 90° plug, shielded, cable outlet 6-8mm, IP67 protection | |
| Female 90° plug, stainless steel coupling nut, contacts gold finish | |
| Female 90&3176; plug, shielded, cable outlet 4-6mm, IP67 protection | |
| Female angled connector , IP65 protection | |
| Female angled connector, M9 locking, IP67 protection | |
| Female angled connector, plastic thread locking ring, IP67 protection | |
| Female angled connector, shielded, IP67 protection | |
| Female angled connector, shielded, screw termination, IP67 protection | |
| Female angled connector, solder, IP67 protection | |
| Female cable connector with plastic threaded locking ring, IP67 protection | |
| Female cable connector, 7/8" UNF thread, UL, IP67 protection | |
| Female cable connector, IP40 protection | |
| Female cable connector, IP65 protection | |
| Female cable connector, M9 locking, IP67 protection | |
| Female cable connector, shielded, IP67 protection | |
| Female cable connector, stainless steel coupling nut, IP67 protection | |
| Female cable connector, stainless steel, shielded, screw termination, IP67 | |
| Female cable plug, black, IP67 protection | |
| Female cable plug, blue, IP67 protection | |
| Female cable plug, cable outlet 3-6mm, IP40 protection | |
| Female cable plug, cable outlet 6-8 mm, IP40 protection | |
| Female cable plug, green, IP67 protection | |
| Female cable plug, internal cable clamp, IP40 protection | |
| Female cable plug, internal solder lug, IP40 protection | |
| Female cable plug, IP67 protection | |
| Female cable plug, red, IP67 protection | |
| Female cable plug, short version, IP67 protection | |
| Female cable receptacle, Iris-shielded, cage clamp, IP67 protection | |
| Female cable receptacle, shielded, cable clamp, cable outlet 4-6mm, IP67 | |
| Female cable receptacle, shielded, cable outlet 4-6mm, IP67 protection | |
| Female cable receptacle, shielded, cable outlet 6-8mm, IP67 protection | |
| Female cable receptacle, shielded, metal coupling ring, IP67 protection | |
| Female connector, iris spring, screw termination, IP67 protection | |
| Female connector, shielding ring, cage clamp termination, IP67 protection | |
| Female connector, shielding ring, screw termination, IP67 protection | |
| Female duo connector, stainless steel locking nut, IP67 protection | |
| Female in-line receptacle strain relief, IP40 protection | |
| Female in-line receptacle, 1/2" UNF coupling nut, IP67 protection | |
| Female in-line receptacle, cable outlet 4-6 mm .16-.24 in, IP40 protection | |
| Female in-line receptacle, cable outlet 6-8 mm, .24-.32 in, IP40 protection | |
| Female in-line receptacle, EMI shielded, screw termination, IP67 protection | |
| Female in-line receptacle, EMI shielded, solder contacts, IP67 protection | |
| Female in-line receptacle, IP67 protection | |
| Female in-line receptacle, M9 locking, IP40 protection | |
| Female in-line receptacle, metal coupling nut, IP67 protection | |
| Female in-line receptacle, plastic coupling ring, IP67 protection | |
| Female in-line receptacle, plastic threaded coupling nut, IP67 protection | |
| Female in-line receptacle, solder contacts, IP67 protection | |
| Female in-line receptacle, two cable entries, plastic coupling nut, IP67 | |
| Female panel receptacles, IP67 protection | |
| Female panel-mounted receptacle, IP67 protection | |
| Female plug, 4-6mm cable outlet, IP67 protection | |
| Female plug, 6-8mm cable outlet, IP67 protection | |
| Female plug, IP40 protection | |
| Female plug, shielded, cable outlet 6-8mm, IP67 protection | |
| Female plug, stainless steel coupling nut, gold finish, IP67 protection | |
| Female receptacle with flex circuit, IP40 protection | |
| Female receptacle with flex circuit, rear-mounted, IP40 protection | |
| Female receptacle with ground bushing, IP67 protection | |
| Female receptacle with pigtails, IP67 protection | |
| Female receptacle without ground bushing, IP40 protection | |
| Female receptacle without ground bushing, IP67 protection | |
| Female receptacle, 4 x 0,25 mm2 leads, length 200 mm, M 16 x 1.5 thread | |
| Female receptacle, 7/8" UNF thread, pigtails 0.75mm2, IP67 protection | |
| Female receptacle, 90° pub solder contacts, IP40 protection | |
| Female receptacle, adjustable position, M16x1.5, 0.25mm2 leads, IP68 | |
| Female receptacle, adjustable position, PG9, 0.25mm2 leads, IP68 protection | |
| Female receptacle, adjustable position, pigtails 0.25 mm2, IP68 protection | |
| Female receptacle, flex circuit, IP67 protection | |
| Female receptacle, flex circuit, shielded, rear-mounted, IP67 protection | |
| Female receptacle, front-mounted, IP40 protection | |
| Female receptacle, front-mounted, IP67 protection | |
| Female receptacle, front-mounted, M16x1.5, solder, IP67 protection | |
| Female receptacle, front-mounted, M16x1.5, solder, IP68 protection | |
| Female receptacle, front-mounted, PCB solder, PG 9, IP67 protection | |
| Female receptacle, front-mounted, PG 9, solder, IP68 protection | |
| Female receptacle, front-mounted, PG9, pigtails, IP67 protection | |
| Female receptacle, front-mounted, solder contacts, IP67 protection | |
| Female receptacle, front-mounting, rear-fastening, PCB pins, reverse keying | |
| Female receptacle, IP40 protection | |
| Female receptacle, mounting, straight PCB solder pins, IP68 protection | |
| Female receptacle, non-shielded, PCB mounting, straight solder pins, IP68 | |
| Female receptacle, PCB mounting, 90° PCB solder pins, IP68 protection | |
| Female receptacle, PCB solder contacts, IP40 protection | |
| Female receptacle, PCB solder, 10 mm stand-off, IP67 protection | |
| Female receptacle, PCB solder, 6 mm stand-off, IP67 protection | |
| Female receptacle, PCB solder, IP68 protection | |
| Female receptacle, PCB solder, rear-mount, front fastening, IP40 protection | |
| Female receptacle, PCB solder, shielded, 10mm stand-off | |
| Female receptacle, PCB solder, shielded, 6 mm stand-off, IP67 protection | |
| Female receptacle, PCB-mounting, PCB solder, IP67 protection | |
| Female receptacle, rear-mounted, 0.14 mm2 leads, IP67 protection | |
| Female receptacle, rear-mounted, front fastened, IP67 protection | |
| Female receptacle, rear-mounted, front fastened, shielded, IP67 protection | |
| Female receptacle, rear-mounted, IP67 protection, shielded | |
| Female receptacle, rear-mounted, IP67 protection | |
| Female receptacle, rear-mounted, PCB solder pins, IP68 protection | |
| Female receptacle, rear-mounted, PCB solder, 12mm, IP68 protection | |
| Female receptacle, rear-mounted, PCB solder, 6mm, IP68 protection | |
| Female receptacle, rear-mounted, PCB solder, IP67 protection | |
| Female receptacle, rear-mounted, PCB solder, PG9, IP67 protection | |
| Female receptacle, rear-mounted, PG9, 0.25mm2 leads 200mm, IP67 protection | |
| Female receptacle, rear-mounted, solder contacts, IP67 protection | |
| Female receptacle, rear-mounting, 0.25mm2 leads, IP68 protection | |
| Female receptacle, rear-mounting, front fastening, pigtails 0.5 mm2, IP68 | |
| Female receptacle, rear-mounting, PCB solder, IP67 protection | |
| Female receptacle, reversed keying, IP68 protection | |
| Female receptacle, right-angle, rear-mounted, PCB solder, IP67 protection | |
| Female receptacle, shielded, front-mounted, solder, IP67 protection | |
| Female receptacle, shielded, PCB mounted, PCB solder, IP67 protection | |
| Female receptacle, shielded, PCB mounting, 90° PCB solder, IP68 | |
| Female receptacle, shielded, PCB mounting, straight PCB solder, IP68 | |
| Female receptacle, shielded, rear-mounting, PCB solder, IP67 protection | |
| Female receptacle, shielded, rear-mounting, solder, IP67 protection | |
| Female receptacle, solder contacts, IP40 protection | |
| Female receptacle, solder contacts, rear-mounting, front fastening, IP40 | |
| Female receptacle, stainless steel, adjustable position, PG9, 0.25mm2 leads | |
| Female receptacle, stainless steel, rear-mounted, 0.25mm2 leads, IP68 | |
| Female receptacle, stainless steel, rear-mounted, PCB solder, 6mm, IP68 | |
| Female receptacle. PCB mounting, straight PCB solder pins, IP68 protection | |
| Female receptacles with pigtails, 0.14 mm2 leads, IP67 protection | |
| Female receptacles with pigtails, 0.25 mm2 leads, IP67 protection | |
| Female right-angle connector, shielded, cage clamp termination, IP67 | |
| Female right-angle connector, shielding ring, screw termination, IP67 | |
| Female right-angle plug, 4-6mm cable outlet, IP67 protection | |
| Female right-angle plug, 6-8mm cable outlet, IP67 protection | |
| Female socket, M16x1.5, pigtails, IP68 protection | |
| Female socket, PG9, pigtails, IP68 protection | |
| Female socket, PG9, stainless steel, pigtails, IP68 protection | |
| Female socket, right-angle, PCB solder, IP67 protection | |
| Male 90° plug, 1/2" UNF threaded locking, IP67 protection | |
| Male 90° plug, 7/8" UNF coupling nut, UL, IP67 protection | |
| Male 90° plug, cable outlet 4-6 mm (.16-.24 in.), IP40 protection | |
| Male 90° plug, cable outlet 6-8 mm (.24-.32 in.), IP40 protection | |
| Male 90° plug, M12x1 threaded locking ring, IP67 protection | |
| Male 90° plug, metal housing, cable outlet 4-6 mm, IP40 protection | |
| Male 90° plug, metal housing, cable outlet 6-8 mm, IP40 protection | |
| Male 90° plug, metal threaded locking ring, IP67 protection | |
| Male 90° plug, plastic housing, cable outlet 4-6mm, IP40 protection | |
| Male 90° plug, plastic housing, cable outlet 6-8mm, IP40 protection | |
| Male 90° plug, plastic threaded locking ring, IP67 protection | |
| Male 90° plug, shielded, cable outlet 4-6mm, IP67 protection | |
| Male 90° plug, shielded, cable outlet 6-8mm, IP67 protection | |
| Male 90° plug, solder contacts, IP67 protection | |
| Male 90° plug, stainless steel threaded locking ring, IP67 protection | |
| Male 90° plug, two cable entries, metal threaded locking ring, IP67 | |
| Male 90° plug, two cable entry, plastic locking ring, IP67 protection | |
| Male adapter M30 to M18, solder, with sealing hole, IP65 protection | |
| Male angled connector, M9 locking, IP67 protection | |
| Male angled connector, metal threaded locking ring, IP67 protection | |
| Male angled connector, shielded, IP67 protection | |
| Male angled connector, shielded, screw termination, IP67 protection | |
| Male cable connector with metal thread locking ring, IP67 protection | |
| Male cable connector with plastic thread locking ring, IP67 protection | |
| Male cable connector, black, IP67 protection | |
| Male cable connector, blue, IP67 protection | |
| Male cable connector, green, IP67 protection | |
| Male cable connector, IP40 protection | |
| Male cable connector, M9 locking, IP67 protection | |
| Male cable connector, red, IP67 protection | |
| Male cable connector, shielded, IP67 protection | |
| Male cable connector, shielded, iris spring, screw termination, IP67 | |
| Male cable connector, shielding ring, cage clamp termination, IP67 | |
| Male cable connector, shielding ring, screw termination, IP67 protection | |
| Male cable plug, cable outlet 3-6mm, IP40 protection | |
| Male cable plug, cage clamp termination, IP67 protection | |
| Male cable plug, internal cable clamp, IP40 protection | |
| Male cable plug, internal solder lug, IP40 protection | |
| Male cable plug, IP67 protection | |
| Male duo connector, metal locking ring, screw termination, 2 x 4-5mm | |
| Male duo connector, stainless steel locking nut, IP67 protection | |
| Male panel receptacle, front-mounted, IP40 protection | |
| Male panel receptacles, IP67 protection | |
| Male panel-mounted receptacle, IP67 protection | |
| Male plug with cable clamp, cable outlet 4-6 mm .16-.24 in, IP67 protection | |
| Male plug with cable clamp, cable outlet 6-8mm, IP67 protection | |
| Male plug with metal threaded locking ring, IP67 protection | |
| Male plug with plastic threaded locking ring, IP67 protection | |
| Male plug with strain relief, IP40 protection | |
| Male plug with two cable entries, plastic threaded locking ring, IP67 | |
| Male plug, 1/2" UNF threaded locking, IP67 protection | |
| Male plug, 4-6 mm cable outlet, IP67 protection | |
| Male plug, 6-8mm cable outlet, IP67 protection | |
| Male plug, 7/8" UNF coupling nut, UL, IP67 protection | |
| Male plug, cable outlet 4-6 mm (.16-.24 in.), IP40 protection | |
| Male plug, cable outlet 6-8 mm (.24-.32 in.), IP40 protection | |
| Male plug, cable outlet 6-8mm, IP40 protection | |
| Male plug, combination of snap-in & M8x1 threaded locking, IP67 protection | |
| Male plug, EMI shielded, contacts with screw termination, IP67 protection | |
| Male plug, EMI shielded, solder contacts, IP67 protection | |
| Male plug, IP40 protection | |
| Male plug, IP67 protection | |
| Male plug, M12x1 threaded locking ring, IP67 protection | |
| Male plug, M9 locking, IP40 protection | |
| Male plug, shielded, cable outlet 4-6mm, IP67 protection | |
| Male plug, shielded, cable outlet 6-8mm, IP67 protection | |
| Male plug, shielded, cage clamp termination, IP67 protection | |
| Male plug, shielded, IP67 protection | |
| Male plug, shielded, screw termination, stainless steel, IP67 protection | |
| Male plug, short version, IP67 protection | |
| Male plug, solder contacts , IP67 protection | |
| Male plug, stainless steel locking ring, IP67 protection | |
| Male plug, stainless steel threaded ring, gold finish, IP67 protection | |
| Male receptacle adjustable position M16x1.5, 0.25mm2 leads, IP68 protection | |
| Male receptacle for M8 tube, IP67 protection | |
| Male receptacle for PCB mounting, straight solder pins, IP68 protection | |
| Male receptacle with flex circuit, IP40 protection | |
| Male receptacle with flex circuit, rear-mounted, IP40 protection | |
| Male receptacle with flex circuit, shielded, rear-mounted, IP67 protection | |
| Male receptacle with ground bushing, IP67 protection | |
| Male receptacle with pigtails, IP67 protection | |
| Male receptacle without ground bushing, IP40 protection | |
| Male receptacle without ground bushing, IP67 protection | |
| Male receptacle, 7/8" UNF thread, pigtails 0.75mm2, IP67 protection | |
| Male receptacle, 90° PCB solder, IP67 protection | |
| Male receptacle, adjustable position, PG9, 0.25mm2 leads, IP68 protection | |
| Male receptacle, adjustable position, pigtails 0.25 mm2, IP68 protection | |
| Male receptacle, front-mounted, IP67 protection, shielded | |
| Male receptacle, front-mounted, IP67 protection | |
| Male receptacle, front-mounted, M16x1.5, 0.25 mm2 leads, IP68 protection | |
| Male receptacle, front-mounted, PG9, 0.25 mm2 leads, IP68 protection | |
| Male receptacle, front-mounted, PG9, PCB solder contacts, IP67 protection | |
| Male receptacle, front-mounted, solder contacts, PG9, IP68 protection | |
| Male receptacle, front-mounting, M16x1.5, IP67 protection | |
| Male receptacle, front-mounting, PG 13.5, IP67 protection | |
| Male receptacle, front-mounting, rear fastening, PCB pins, reversed keying | |
| Male receptacle, front-mounting, solder contacts, IP67 protection | |
| Male receptacle, front-mounting, with PG 11, IP67 or IP68 protection | |
| Male receptacle, IP40 protection | |
| Male receptacle, M12 x 0.5 locking thread, front-mounting, solder contacts | |
| Male receptacle, M16x1.5 locking thread, front-mounted, solder contacts | |
| Male receptacle, M20x1.5 locking thread, solder contacts, IP67 protection | |
| Male receptacle, PCB mounting, 90° PCB solder pins, IP68 protection | |
| Male receptacle, PCB solder contacts, IP40 protection | |
| Male receptacle, PCB solder, rear-mount, front fastening, IP40 protection | |
| Male receptacle, Pg 13.5 locking thread, solder contacts, IP68 protection | |
| Male receptacle, PG9 locking thread, front-mounted, solder contacts, IP67 | |
| Male receptacle, pigtails 0.25 mm2, IP68 protection | |
| Male receptacle, press-in, O-ring seal, sealable ventilation hole, IP67 | |
| Male receptacle, press-in, with grounding ring, IP67 protection | |
| Male receptacle, press-in, with sealing grommet, PCB solder pins, IP67 | |
| Male receptacle, press-in, with sealing grommet, solder contacts, IP67 | |
| Male receptacle, press-in, without sealing grommet, PCB solder pins, IP67 | |
| Male receptacle, press-in, without sealing grommet, solder contacts, IP67 | |
| Male receptacle, rear-mounted, front fastened, IP67 protection | |
| Male receptacle, rear-mounted, front fastened, shielded, IP67 protection | |
| Male receptacle, rear-mounted, IP67 protection, shielded | |
| Male receptacle, rear-mounted, IP67 protection | |
| Male receptacle, rear-mounted, PCB solder, IP67 protection | |
| Male receptacle, rear-mounted, PCB solder, shielded, 10 mm stand-off | |
| Male receptacle, rear-mounting, flex circuit, IP67 protection | |
| Male receptacle, rear-mounting, front fastening, PCB solder pins, IP68 | |
| Male receptacle, rear-mounting, front fastening, pigtails 0.25 mm2, IP68 | |
| Male receptacle, rear-mounting, front fastening, pigtails, IP68 protection | |
| Male receptacle, rear-mounting, M12x1, PCB solder pins, IP68 protection | |
| Male receptacle, rear-mounting, PCB solder contacts, IP67 protection | |
| Male receptacle, rear-mounting, PCB solder, 6-mm stand-off, IP67 protection | |
| Male receptacle, rear-mounting, PCB solder, IP67 protection | |
| Male receptacle, rear-mounting, PG9, PCB solder pins, IP68 protection | |
| Male receptacle, rear-mounting, solder contacts, IP67 protection | |
| Male receptacle, right-angle, PCB, IP67 protection | |
| Male receptacle, shielded, 90° PCB solder pins, IP68 protection | |
| Male receptacle, shielded, 90° PCB solder, IP67 protection | |
| Male receptacle, shielded, front-mounting, solder, IP67 protection | |
| Male receptacle, shielded, rear-mounting, PCB solder, IP67 protection | |
| Male receptacle, shielded, rear-mounting, solder, IP67 protection | |
| Male receptacle, shielded, straight PCB solder pins, IP68 protection | |
| Male receptacle, solder contacts, IP40 protection | |
| Male receptacle, solder, rear-mounting, front fastening, IP40 protection | |
| Male receptacle, square flange, plastic housing, adjustable position, IP67 | |
| Male receptacle, stainless steel, front-mounted, PG9, 0.25 mm2 leads, IP68 | |
| Male receptacle, threaded, PCB solder, IP67 protection | |
| Male receptacle. PG11 locking thread, front-mounted, solder contacts, IP67 | |
| Male receptacles with pigtails, 3/4 x 0.25 mm2, IP67 protection | |
| Male receptacles, threaded or snap-in locking, LED, IP67 protection | |
| Male right-angle connector, shielded, cage clamp termination, IP67 | |
| Male right-angle connector, shielding ring, screw termination, IP67 | |
| Male right-angle plug, 4-6mm cable outlet, IP67 protection | |
| Male right-angle plug, 6-8mm cable outlet, IP67 protection | |
| Male socket M18, solder, with sealing hole, IP65 protection | |
| Male socket, front-mounted, solder, without sealing hole, IP65 protection | |
| Male socket, M12x0.5, IP67 protection | |
| Male socket, PG9, IP67 protection | |
| Male socket, rear-mounted, PCB solder, w/o sealing hole, IP65 protection | |
| Receptacle housing, front fastening | |
| Receptacle housing | |
| Right-angle male connector, shielded, cage clamp termination, IP67 | |
| Single-ended cordset with 90° female plug, M5 x 0.5, IP67 protection | |
| Single-ended cordset with 90° male plug, M5 x 0.5, IP67 protection | |
| Single-ended cordset with female plug, M5 x 0.5, IP67 protection | |
| Single-ended cordset with male plug, M5 x 0.5, IP67 protection | |
| Single-ended cordset, male plug, M5x0.5, 26 AWG (0.14mm2), 5m PUR cable | |
| Splitter M12 male - 2 female M12, IP67 protection | |
| Splitter M12 male - 2 female M8, IP67 protection | |
| Splitter, IP67 protection |