Tri-Tronics Company, Inc. RB22 Dual Wheel Linear Measurement Encoder

Description
Product Description The BlueCoder model RB22 is an optical incremental encoder that use the benefits of blue LED light. It is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications. Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information DOWNLOAD 3D STEP RB22 STEP RB22 MW8 (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits
Description
Product Description The BlueCoder model RB22 is an optical incremental encoder that use the benefits of blue LED light. It is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications. Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information DOWNLOAD 3D STEP RB22 STEP RB22 MW8 (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits

Suppliers

Company
Product
Description
Supplier Links
RB22 Dual Wheel Linear Measurement Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
RB22 Dual Wheel Linear Measurement Encoder
RB22 Dual Wheel Linear Measurement Encoder
Product Description The BlueCoder model RB22 is an optical incremental encoder that use the benefits of blue LED light. It is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications. Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information DOWNLOAD 3D STEP RB22 STEP RB22 MW8 (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits

Product Description

The BlueCoder model RB22 is an optical incremental encoder that use the benefits of blue LED light. It is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications.

Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications.

Industry Use

Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging
Material Handling

Product Documentation

Additional Information

DOWNLOAD 3D
STEP RB22
STEP RB22 MW8
(not all 3D model variations available)

Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Linear Position Sensors
Product Name RB22 Dual Wheel Linear Measurement Encoder
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details