Tri-Tronics Company, Inc. R21-P Single Wheel Linear Measurement Encoder

Description
Product Description The model R21 is an optical shaft encoder in a 2" diameter x 1-7/8" (Ø51mm x 48mm) housing with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. This is not a light duty encoder - it was built with heavy duty bearings and solid construction for reliable, long-term operation in continuous duty applications. During installation various features, such as the number of pulses per revolution, can be selected by setting configuration switches. The available features depend on the encoder model. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Drawings DOWNLOAD 3D STEP R21-P MW8 (not all 3D model variations available) Supply Voltage Options Output Circuits Currently Available Programs Program Description 8EAJ Output Type: single with Enhanced Anti-Jitter option Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory) Selectable Output Pulses per linear movement when using MW-8 wheels: Pulses per Foot: 1, 2, 3, 4, 6 Pulses per Inch: 1, 2, 3, 4, 5, 10, 16, 20 Datasheet 20EAJ Output Type: single with Enhanced Anti-Jitter option Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory) Selectable Output Pulses per linear movement when using MW-20 wheels: Millimeters per Pulse: 1, 2, 3, 4, 5, 10, 15, 20, 25, 50, 75, 100 Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet 144AJ Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144 Short-Circuit and ESD protection Datasheet Modified Versions Modification Description M265 R21 with shortened mounting handle Datasheet For our non-programmable single Wheel model, please see our R21 Wheel Encoder. For our dual Wheel models, please see our R22 Wheel Encoder and our RH Wheel Encoder.
Description
Product Description The model R21 is an optical shaft encoder in a 2" diameter x 1-7/8" (Ø51mm x 48mm) housing with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. This is not a light duty encoder - it was built with heavy duty bearings and solid construction for reliable, long-term operation in continuous duty applications. During installation various features, such as the number of pulses per revolution, can be selected by setting configuration switches. The available features depend on the encoder model. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Drawings DOWNLOAD 3D STEP R21-P MW8 (not all 3D model variations available) Supply Voltage Options Output Circuits Currently Available Programs Program Description 8EAJ Output Type: single with Enhanced Anti-Jitter option Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory) Selectable Output Pulses per linear movement when using MW-8 wheels: Pulses per Foot: 1, 2, 3, 4, 6 Pulses per Inch: 1, 2, 3, 4, 5, 10, 16, 20 Datasheet 20EAJ Output Type: single with Enhanced Anti-Jitter option Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory) Selectable Output Pulses per linear movement when using MW-20 wheels: Millimeters per Pulse: 1, 2, 3, 4, 5, 10, 15, 20, 25, 50, 75, 100 Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet 144AJ Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144 Short-Circuit and ESD protection Datasheet Modified Versions Modification Description M265 R21 with shortened mounting handle Datasheet For our non-programmable single Wheel model, please see our R21 Wheel Encoder. For our dual Wheel models, please see our R22 Wheel Encoder and our RH Wheel Encoder.

Suppliers

Company
Product
Description
Supplier Links
R21-P Single Wheel Linear Measurement Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
R21-P Single Wheel Linear Measurement Encoder
R21-P Single Wheel Linear Measurement Encoder
Product Description The model R21 is an optical shaft encoder in a 2" diameter x 1-7/8" (Ø51mm x 48mm) housing with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. This is not a light duty encoder - it was built with heavy duty bearings and solid construction for reliable, long-term operation in continuous duty applications. During installation various features, such as the number of pulses per revolution, can be selected by setting configuration switches. The available features depend on the encoder model. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Drawings DOWNLOAD 3D STEP R21-P MW8 (not all 3D model variations available) Supply Voltage Options Output Circuits Currently Available Programs Program Description 8EAJ Output Type: single with Enhanced Anti-Jitter option Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory) Selectable Output Pulses per linear movement when using MW-8 wheels: Pulses per Foot: 1, 2, 3, 4, 6 Pulses per Inch: 1, 2, 3, 4, 5, 10, 16, 20 Datasheet 20EAJ Output Type: single with Enhanced Anti-Jitter option Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory) Selectable Output Pulses per linear movement when using MW-20 wheels: Millimeters per Pulse: 1, 2, 3, 4, 5, 10, 15, 20, 25, 50, 75, 100 Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet 144AJ Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144 Short-Circuit and ESD protection Datasheet Modified Versions Modification Description M265 R21 with shortened mounting handle Datasheet For our non-programmable single Wheel model, please see our R21 Wheel Encoder. For our dual Wheel models, please see our R22 Wheel Encoder and our RH Wheel Encoder.

Product Description

The model R21 is an optical shaft encoder in a 2" diameter x 1-7/8" (Ø51mm x 48mm) housing with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. This is not a light duty encoder - it was built with heavy duty bearings and solid construction for reliable, long-term operation in continuous duty applications. During installation various features, such as the number of pulses per revolution, can be selected by setting configuration switches. The available features depend on the encoder model.

Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs.

Industry Use

Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging
Material Handling

Product Documentation

Additional Information

Drawings

DOWNLOAD 3D
STEP R21-P MW8
(not all 3D model variations available)

Supply Voltage Options
Output Circuits

Currently Available Programs

Program Description
8EAJ

  • Output Type: single with Enhanced Anti-Jitter option
  • Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory)
  • Selectable Output Pulses per linear movement when using MW-8 wheels:
    • Pulses per Foot: 1, 2, 3, 4, 6
    • Pulses per Inch: 1, 2, 3, 4, 5, 10, 16, 20

Datasheet
20EAJ

  • Output Type: single with Enhanced Anti-Jitter option
  • Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory)
  • Selectable Output Pulses per linear movement when using MW-20 wheels:
    • Millimeters per Pulse: 1, 2, 3, 4, 5, 10, 15, 20, 25, 50, 75, 100

Datasheet
64AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
  • Selectable Counts per Revolution: 1 through 64

Datasheet
144AJ

  • Output Type: single with Anti-Jitter option, and direction
  • Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
  • Selectable Counts per Revolution: 1, 2, 3, 4, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144
  • Short-Circuit and ESD protection

Datasheet

Modified Versions

Modification Description
M265 R21 with shortened mounting handle Datasheet

For our non-programmable single Wheel model, please see our R21 Wheel Encoder. For our dual Wheel models, please see our R22 Wheel Encoder and our RH Wheel Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Linear Position Sensors
Product Name R21-P Single Wheel Linear Measurement Encoder
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 6850892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details