Tri-Tronics Company, Inc. RH Dual Wheel Linear Measurement Encoder

Description
Product Description The Model RH encoder, also known as a Pulse Position Indicator (PPI), generates tracking pulses for web applications, and in particular for material handling sortation applications when used with bar code laser scanners or CCD vision systems. 12" or 30cm circumference measuring wheels ride directly on the conveyor belt or web eliminating any slippage problems typically encountered with shaft encoders. With its double wheel construction, the encoder is self-aligning when allowed to pivot freely from its integral arm. The encoder’s weight is sufficient to maintain contact when mounted above the moving material. For mounting below the belt use MB-UB1 under belt mounting accessory. Shaft rotation is converted into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation. A shatter-proof optical disk attached to the encoder shaft interrupts an infrared light beam and photo sensor. Internal wave shaping circuitry provides a square wave output that is compatible with all popular counters and digital tachometers. When used with measuring wheels it can accurately measure inches, feet, centimeters, inches/min., feet/min., and many others. Configurations consist of: unidirectional that produces a single output (output A) with the specified number of counts per revolution regardless of which direction the shaft is rotating; and quadrature that produces 2 outputs (A and B) for indicating amount and direction of shaft rotation. Both are also available with optional index output (output Z). The Anti-Jitter option was designed for conveyor and web systems that require continuous and accurate measurement of the web's movement even if the system must be stopped and restarted without reset. “Anti-Jitter eliminates the effects of mechanical vibration and the possible dither that results in false output pulses and the subsequent erroneous counts when the system is actually “stopped”. “Anti-jitter” is available on single output models with up to 60 counts per revolution. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RH (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description IW Independent wheels for curved conveyors Datasheet M94 Modified connector wiring, ECCI PU820 12/5 compatible Datasheet M101 Encoder with DIN connector (not recommended for new designs) Datasheet M126 1.8" shaft length (each side) Datasheet M129 Encoder with 2 independent, single output circuits Datasheet M130 Encoder cable with pre-wired 4-pin connector on other end to scanner Datasheet M131 Encoder with M12 4-pin connector Datasheet M139 Enhanced Anti-Jitter feature Datasheet M140 Minimum speed detector output Datasheet M142 Enhanced Anti-Jitter feature and Turck PSG 4M-2/S90-S618 Datasheet M148 Specially constructed cable with 3-pin connector for high noise immunity Datasheet M197 RH encoder with 10 ft. / 3 meter permanently attached cable Datasheet M198 RH encoder with 16mm connector Datasheet M226 RH encoder with 10-pin MS connector (MS3102E-18-1P or similar) Datasheet M265 RH encoder with shortened mounting handle Datasheet For our programmable Dual Wheel model, please see our RH-P Programmable Dual Wheel Encoder.
Description
Product Description The Model RH encoder, also known as a Pulse Position Indicator (PPI), generates tracking pulses for web applications, and in particular for material handling sortation applications when used with bar code laser scanners or CCD vision systems. 12" or 30cm circumference measuring wheels ride directly on the conveyor belt or web eliminating any slippage problems typically encountered with shaft encoders. With its double wheel construction, the encoder is self-aligning when allowed to pivot freely from its integral arm. The encoder’s weight is sufficient to maintain contact when mounted above the moving material. For mounting below the belt use MB-UB1 under belt mounting accessory. Shaft rotation is converted into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation. A shatter-proof optical disk attached to the encoder shaft interrupts an infrared light beam and photo sensor. Internal wave shaping circuitry provides a square wave output that is compatible with all popular counters and digital tachometers. When used with measuring wheels it can accurately measure inches, feet, centimeters, inches/min., feet/min., and many others. Configurations consist of: unidirectional that produces a single output (output A) with the specified number of counts per revolution regardless of which direction the shaft is rotating; and quadrature that produces 2 outputs (A and B) for indicating amount and direction of shaft rotation. Both are also available with optional index output (output Z). The Anti-Jitter option was designed for conveyor and web systems that require continuous and accurate measurement of the web's movement even if the system must be stopped and restarted without reset. “Anti-Jitter eliminates the effects of mechanical vibration and the possible dither that results in false output pulses and the subsequent erroneous counts when the system is actually “stopped”. “Anti-jitter” is available on single output models with up to 60 counts per revolution. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RH (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description IW Independent wheels for curved conveyors Datasheet M94 Modified connector wiring, ECCI PU820 12/5 compatible Datasheet M101 Encoder with DIN connector (not recommended for new designs) Datasheet M126 1.8" shaft length (each side) Datasheet M129 Encoder with 2 independent, single output circuits Datasheet M130 Encoder cable with pre-wired 4-pin connector on other end to scanner Datasheet M131 Encoder with M12 4-pin connector Datasheet M139 Enhanced Anti-Jitter feature Datasheet M140 Minimum speed detector output Datasheet M142 Enhanced Anti-Jitter feature and Turck PSG 4M-2/S90-S618 Datasheet M148 Specially constructed cable with 3-pin connector for high noise immunity Datasheet M197 RH encoder with 10 ft. / 3 meter permanently attached cable Datasheet M198 RH encoder with 16mm connector Datasheet M226 RH encoder with 10-pin MS connector (MS3102E-18-1P or similar) Datasheet M265 RH encoder with shortened mounting handle Datasheet For our programmable Dual Wheel model, please see our RH-P Programmable Dual Wheel Encoder.

Suppliers

Company
Product
Description
Supplier Links
RH Dual Wheel Linear Measurement Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
RH Dual Wheel Linear Measurement Encoder
RH Dual Wheel Linear Measurement Encoder
Product Description The Model RH encoder, also known as a Pulse Position Indicator (PPI), generates tracking pulses for web applications, and in particular for material handling sortation applications when used with bar code laser scanners or CCD vision systems. 12" or 30cm circumference measuring wheels ride directly on the conveyor belt or web eliminating any slippage problems typically encountered with shaft encoders. With its double wheel construction, the encoder is self-aligning when allowed to pivot freely from its integral arm. The encoder’s weight is sufficient to maintain contact when mounted above the moving material. For mounting below the belt use MB-UB1 under belt mounting accessory. Shaft rotation is converted into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation. A shatter-proof optical disk attached to the encoder shaft interrupts an infrared light beam and photo sensor. Internal wave shaping circuitry provides a square wave output that is compatible with all popular counters and digital tachometers. When used with measuring wheels it can accurately measure inches, feet, centimeters, inches/min., feet/min., and many others. Configurations consist of: unidirectional that produces a single output (output A) with the specified number of counts per revolution regardless of which direction the shaft is rotating; and quadrature that produces 2 outputs (A and B) for indicating amount and direction of shaft rotation. Both are also available with optional index output (output Z). The Anti-Jitter option was designed for conveyor and web systems that require continuous and accurate measurement of the web's movement even if the system must be stopped and restarted without reset. “Anti-Jitter eliminates the effects of mechanical vibration and the possible dither that results in false output pulses and the subsequent erroneous counts when the system is actually “stopped”. “Anti-jitter” is available on single output models with up to 60 counts per revolution. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RH (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description IW Independent wheels for curved conveyors Datasheet M94 Modified connector wiring, ECCI PU820 12/5 compatible Datasheet M101 Encoder with DIN connector (not recommended for new designs) Datasheet M126 1.8" shaft length (each side) Datasheet M129 Encoder with 2 independent, single output circuits Datasheet M130 Encoder cable with pre-wired 4-pin connector on other end to scanner Datasheet M131 Encoder with M12 4-pin connector Datasheet M139 Enhanced Anti-Jitter feature Datasheet M140 Minimum speed detector output Datasheet M142 Enhanced Anti-Jitter feature and Turck PSG 4M-2/S90-S618 Datasheet M148 Specially constructed cable with 3-pin connector for high noise immunity Datasheet M197 RH encoder with 10 ft. / 3 meter permanently attached cable Datasheet M198 RH encoder with 16mm connector Datasheet M226 RH encoder with 10-pin MS connector (MS3102E-18-1P or similar) Datasheet M265 RH encoder with shortened mounting handle Datasheet For our programmable Dual Wheel model, please see our RH-P Programmable Dual Wheel Encoder.

Product Description

The Model RH encoder, also known as a Pulse Position Indicator (PPI), generates tracking pulses for web applications, and in particular for material handling sortation applications when used with bar code laser scanners or CCD vision systems. 12" or 30cm circumference measuring wheels ride directly on the conveyor belt or web eliminating any slippage problems typically encountered with shaft encoders. With its double wheel construction, the encoder is self-aligning when allowed to pivot freely from its integral arm. The encoder’s weight is sufficient to maintain contact when mounted above the moving material. For mounting below the belt use MB-UB1 under belt mounting accessory.

Shaft rotation is converted into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation. A shatter-proof optical disk attached to the encoder shaft interrupts an infrared light beam and photo sensor. Internal wave shaping circuitry provides a square wave output that is compatible with all popular counters and digital tachometers. When used with measuring wheels it can accurately measure inches, feet, centimeters, inches/min., feet/min., and many others.

Configurations consist of: unidirectional that produces a single output (output A) with the specified number of counts per revolution regardless of which direction the shaft is rotating; and quadrature that produces 2 outputs (A and B) for indicating amount and direction of shaft rotation. Both are also available with optional index output (output Z).

The Anti-Jitter option was designed for conveyor and web systems that require continuous and accurate measurement of the web's movement even if the system must be stopped and restarted without reset. “Anti-Jitter eliminates the effects of mechanical vibration and the possible dither that results in false output pulses and the subsequent erroneous counts when the system is actually “stopped”. “Anti-jitter” is available on single output models with up to 60 counts per revolution.

Industry Use

Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging
Material Handling

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP RH
(not all 3D model variations available)

Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Modified Versions

Modification Description
IW Independent wheels for curved conveyors Datasheet
M94 Modified connector wiring, ECCI PU820 12/5 compatible Datasheet
M101 Encoder with DIN connector (not recommended for new designs) Datasheet
M126 1.8" shaft length (each side) Datasheet
M129 Encoder with 2 independent, single output circuits Datasheet
M130 Encoder cable with pre-wired 4-pin connector on other end to scanner Datasheet
M131 Encoder with M12 4-pin connector Datasheet
M139 Enhanced Anti-Jitter feature Datasheet
M140 Minimum speed detector output Datasheet
M142 Enhanced Anti-Jitter feature and Turck PSG 4M-2/S90-S618 Datasheet
M148 Specially constructed cable with 3-pin connector for high noise immunity Datasheet
M197 RH encoder with 10 ft. / 3 meter permanently attached cable Datasheet
M198 RH encoder with 16mm connector Datasheet
M226 RH encoder with 10-pin MS connector (MS3102E-18-1P or similar) Datasheet
M265 RH encoder with shortened mounting handle Datasheet

For our programmable Dual Wheel model, please see our RH-P Programmable Dual Wheel Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Linear Position Sensors
Product Name RH Dual Wheel Linear Measurement Encoder
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details