Tri-Tronics Company, Inc. R21 Single Wheel Linear Measurement Encoder

Description
Product Description The model R21 is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP R21 STEP R21 MW8 STEP R21 MW10 STEP R21 MW20 (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M203 Environmentally sealed - IP66 Datasheet M265 R21 with shortened mounting handle Datasheet For our programmable Wheel model, please see our R21-P Programmable Wheel Encoder.
Description
Product Description The model R21 is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP R21 STEP R21 MW8 STEP R21 MW10 STEP R21 MW20 (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M203 Environmentally sealed - IP66 Datasheet M265 R21 with shortened mounting handle Datasheet For our programmable Wheel model, please see our R21-P Programmable Wheel Encoder.

Suppliers

Company
Product
Description
Supplier Links
R21 Single Wheel Linear Measurement Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
R21 Single Wheel Linear Measurement Encoder
R21 Single Wheel Linear Measurement Encoder
Product Description The model R21 is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP R21 STEP R21 MW8 STEP R21 MW10 STEP R21 MW20 (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M203 Environmentally sealed - IP66 Datasheet M265 R21 with shortened mounting handle Datasheet For our programmable Wheel model, please see our R21-P Programmable Wheel Encoder.

Product Description

The model R21 is a size 20 encoder that is a compact 2" diameter x 1-7/8" (Ø51mm x 48mm) long optical shaft encoder with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheel it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. Solid construction and heavy duty bearings make this encoder a great choice for long-term operation in continuous duty applications.

Industry Use

Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging
Material Handling

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP R21
STEP R21 MW8
STEP R21 MW10
STEP R21 MW20
(not all 3D model variations available)

Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Modified Versions

Modification Description
M203 Environmentally sealed - IP66 Datasheet
M265 R21 with shortened mounting handle Datasheet

For our programmable Wheel model, please see our R21-P Programmable Wheel Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Linear Position Sensors
Product Name R21 Single Wheel Linear Measurement Encoder
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
Linearity 0.1000 ±% Full Scale
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Continuous-Time Switch Unipolar Switch - A1101ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details