Product Description
The model R22 is an optical shaft encoder in a 2" diameter x 1-7/8" (Ø51mm x 48mm) housing with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheels it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. This is not a light duty encoder - it was built with heavy duty bearings and solid construction for reliable, long-term operation in continuous duty applications. During installation various features, such as the number of pulses per revolution, can be selected by setting configuration switches. The available features depend on the encoder model.
Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs.
Industry Use
Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling
Product Documentation
Additional Information
Drawings
DOWNLOAD 3D STEP R22-P STEP R22-P MW8 (not all 3D model variations available)
Supply Voltage Options Output Circuits
Currently Available Programs
Program Description 8EAJ
Output Type: single with Enhanced Anti-Jitter option
Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory)
Selectable Output Pulses per linear movement when using MW-8 wheels:
Pulses per Foot: 1, 2, 3, 4, 6
Pulses per Inch: 1, 2, 3, 4, 5, 10, 16, 20
Datasheet 20EAJ
Output Type: single with Enhanced Anti-Jitter option
Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory)
Selectable Output Pulses per linear movement when using MW-20 wheels:
Millimeters per Pulse: 1, 2, 3, 4, 5, 10, 15, 20, 25, 50, 75, 100
Datasheet 64AJ
Output Type: single with Anti-Jitter option
Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
Selectable Counts per Revolution: 1 through 64
Datasheet 240AJB
Output Type: single with Anti-Jitter option, and direction
Output Circuits: push/pull, or open collector (pre-configured at the factory)
Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240
Selectable direction polarity
Datasheet
Modified Versions
M265 R22 with shortened mounting handle Datasheet
For our non-programmable Dual Wheel model, please see our R22 Dual Wheel Encoder.
Product Description
The model R22 is an optical shaft encoder in a 2" diameter x 1-7/8" (Ø51mm x 48mm) housing with an integral mounting arm, compatible with a variety of mounting accessories for installation either above or below a moving web or conveyor. When used with the MW-8 (8.00" circumference) or MW-20 (20.00cm circumference) measuring wheels it can accurately track the web or conveyor to within ±.007" or ±.016cm per revolution. This is not a light duty encoder - it was built with heavy duty bearings and solid construction for reliable, long-term operation in continuous duty applications. During installation various features, such as the number of pulses per revolution, can be selected by setting configuration switches. The available features depend on the encoder model.
Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs.
Industry Use
Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging
Material Handling
Product Documentation
Additional Information
Drawings
DOWNLOAD 3D
STEP R22-P
STEP R22-P MW8
(not all 3D model variations available)
Supply Voltage Options
Output Circuits
Currently Available Programs
Program Description
8EAJ
- Output Type: single with Enhanced Anti-Jitter option
- Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory)
- Selectable Output Pulses per linear movement when using MW-8 wheels:
- Pulses per Foot: 1, 2, 3, 4, 6
- Pulses per Inch: 1, 2, 3, 4, 5, 10, 16, 20
Datasheet
20EAJ
- Output Type: single with Enhanced Anti-Jitter option
- Output Circuits: 7272 push/pull, 7273 open collector, or 7272 differential line driver (the output circuit is pre-configured at the factory)
- Selectable Output Pulses per linear movement when using MW-20 wheels:
- Millimeters per Pulse: 1, 2, 3, 4, 5, 10, 15, 20, 25, 50, 75, 100
Datasheet
64AJ
- Output Type: single with Anti-Jitter option
- Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
- Selectable Counts per Revolution: 1 through 64
Datasheet
240AJB
- Output Type: single with Anti-Jitter option, and direction
- Output Circuits: push/pull, or open collector (pre-configured at the factory)
- Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240
- Selectable direction polarity
Datasheet
Modified Versions
M265 R22 with shortened mounting handle Datasheet
For our non-programmable Dual Wheel model, please see our R22 Dual Wheel Encoder.