Tri-Tronics Company, Inc. RW BlueCoder Compact Wheel Encoder

Description
Product Description The BlueCoder model RW is an optical incremental encoder that utilizes the benefits of blue LED light. The intergated tortion spring adjusts the measuring wheel force applied against surface. Electrical connection is through a M12 connector or an attached cable. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information DOWNLOAD 3D STEP RW (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits
Description
Product Description The BlueCoder model RW is an optical incremental encoder that utilizes the benefits of blue LED light. The intergated tortion spring adjusts the measuring wheel force applied against surface. Electrical connection is through a M12 connector or an attached cable. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information DOWNLOAD 3D STEP RW (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits

Suppliers

Company
Product
Description
Supplier Links
RW BlueCoder Compact Wheel Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
RW BlueCoder Compact Wheel Encoder
RW BlueCoder Compact Wheel Encoder
Product Description The BlueCoder model RW is an optical incremental encoder that utilizes the benefits of blue LED light. The intergated tortion spring adjusts the measuring wheel force applied against surface. Electrical connection is through a M12 connector or an attached cable. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information DOWNLOAD 3D STEP RW (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits

Product Description

The BlueCoder model RW is an optical incremental encoder that utilizes the benefits of blue LED light. The intergated tortion spring adjusts the measuring wheel force applied against surface. Electrical connection is through a M12 connector or an attached cable.

Industry Use

Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging
Material Handling

Product Documentation

Additional Information

DOWNLOAD 3D
STEP RW
(not all 3D model variations available)

Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Linear Position Sensors
Product Name RW BlueCoder Compact Wheel Encoder
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0500 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details