MTI Instruments Inc. ProTrak G High Resolution 2D/3D Profiling Sensor 60/40/58

Description
The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy, compatible interfaces such as Gigabit Ethernet and much more. Available with measuring ranges from 36 mm to 400 mm for applications such as profiling, height, width and positioning measurement. Features 1 gigabit per second transfer rate Compact Size TCP/IP GbE Built-in display and control panel 36 mm to 400 mm neasuring ranges 3.6 million measuring points Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Industrial Robot Guide Angle measurement and monitoring Industrial Level Powdered metal level Automotive Depth Tire tread inspection Transportation Surface Railroad track quality
Datasheet
Description
The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy, compatible interfaces such as Gigabit Ethernet and much more. Available with measuring ranges from 36 mm to 400 mm for applications such as profiling, height, width and positioning measurement. Features 1 gigabit per second transfer rate Compact Size TCP/IP GbE Built-in display and control panel 36 mm to 400 mm neasuring ranges 3.6 million measuring points Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Industrial Robot Guide Angle measurement and monitoring Industrial Level Powdered metal level Automotive Depth Tire tread inspection Transportation Surface Railroad track quality
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProTrak G High Resolution 2D/3D Profiling Sensor - 60/40/58 - MTI Instruments Inc.
Albany, NY, USA
ProTrak G High Resolution 2D/3D Profiling Sensor
60/40/58
ProTrak G High Resolution 2D/3D Profiling Sensor 60/40/58
The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy, compatible interfaces such as Gigabit Ethernet and much more. Available with measuring ranges from 36 mm to 400 mm for applications such as profiling, height, width and positioning measurement. Features 1 gigabit per second transfer rate Compact Size TCP/IP GbE Built-in display and control panel 36 mm to 400 mm neasuring ranges 3.6 million measuring points Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Industrial Robot Guide Angle measurement and monitoring Industrial Level Powdered metal level Automotive Depth Tire tread inspection Transportation Surface Railroad track quality

The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy, compatible interfaces such as Gigabit Ethernet and much more. Available with measuring ranges from 36 mm to 400 mm for applications such as profiling, height, width and positioning measurement.

Features

  • 1 gigabit per second transfer rate
  • Compact Size
  • TCP/IP GbE
  • Built-in display and control panel
  • 36 mm to 400 mm neasuring ranges
  • 3.6 million measuring points
  • Robot Compatible, IP-67
  • Accesories available for extreme environments
  • CE Compliant
  • NI LabVIEW Driver, SDK included

Industries & Applications For This Product

IndustryMeasurement TypeApplications
Consumer ElectronicsThickness
Electronics Parts Profiling
IndustrialRobot Guide
Angle measurement and monitoring
IndustrialLevel
Powdered metal level
AutomotiveDepth
Tire tread inspection
TransportationSurfaceRailroad track quality
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Linear Position Sensors
Product Number 60/40/58
Product Name ProTrak G High Resolution 2D/3D Profiling Sensor
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 1.57 to 2.28 inch (40 to 58 mm)
Operating Temperature 32 to 113 F (0.0 to 45 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
 - A1324LUALC-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details