MTI Instruments Inc. Modular Capacitance Rack System Accumeasure™ 500

Description
The Accumeasure TM 500 compact multi channel capacitance rack system accepts up to 6 capacitance amplifiers. Capacitance sensors are used to measure position, thickness, dynamic motion, vibration, run-out of conductive and semi-conducting materials where high resolution and accuracy of up to sub nanometer are required. Select from the standard AS-563 (for grounded targets) or the proprietary push/pull AS-562 (ungrounded targets) in any combination. The modular design allows customers to populate the rack with their required number of measurement channels for thickness or single ended displacement measurements. Compact by design, the Accumeasure TM 500 capacitve sensing sensor is ideal for in vehicle testing of brake rotors, axle runout, or thermal expansion testing using the DC model. Multiple racks may be synchronized together for multichannel operation on a common surface to avoid inter-channel interference. Features Resolution down to 0.03µm No separate power supply needed – Power supply from your computer’s USB port and at the same time provides all digital output CMOS sensor full frame rate of 40,000 per second Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software and dll included to provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Software Compatible with Windows® XP, Vista, Windows® 7 and Window® 8
Datasheet
Description
The Accumeasure TM 500 compact multi channel capacitance rack system accepts up to 6 capacitance amplifiers. Capacitance sensors are used to measure position, thickness, dynamic motion, vibration, run-out of conductive and semi-conducting materials where high resolution and accuracy of up to sub nanometer are required. Select from the standard AS-563 (for grounded targets) or the proprietary push/pull AS-562 (ungrounded targets) in any combination. The modular design allows customers to populate the rack with their required number of measurement channels for thickness or single ended displacement measurements. Compact by design, the Accumeasure TM 500 capacitve sensing sensor is ideal for in vehicle testing of brake rotors, axle runout, or thermal expansion testing using the DC model. Multiple racks may be synchronized together for multichannel operation on a common surface to avoid inter-channel interference. Features Resolution down to 0.03µm No separate power supply needed – Power supply from your computer’s USB port and at the same time provides all digital output CMOS sensor full frame rate of 40,000 per second Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software and dll included to provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Software Compatible with Windows® XP, Vista, Windows® 7 and Window® 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Capacitance Rack System - Accumeasure™ 500 - MTI Instruments Inc.
Albany, NY, USA
Modular Capacitance Rack System
Accumeasure™ 500
Modular Capacitance Rack System Accumeasure™ 500
The Accumeasure TM 500 compact multi channel capacitance rack system accepts up to 6 capacitance amplifiers. Capacitance sensors are used to measure position, thickness, dynamic motion, vibration, run-out of conductive and semi-conducting materials where high resolution and accuracy of up to sub nanometer are required. Select from the standard AS-563 (for grounded targets) or the proprietary push/pull AS-562 (ungrounded targets) in any combination. The modular design allows customers to populate the rack with their required number of measurement channels for thickness or single ended displacement measurements. Compact by design, the Accumeasure TM 500 capacitve sensing sensor is ideal for in vehicle testing of brake rotors, axle runout, or thermal expansion testing using the DC model. Multiple racks may be synchronized together for multichannel operation on a common surface to avoid inter-channel interference. Features Resolution down to 0.03µm No separate power supply needed – Power supply from your computer’s USB port and at the same time provides all digital output CMOS sensor full frame rate of 40,000 per second Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software and dll included to provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Software Compatible with Windows® XP, Vista, Windows® 7 and Window® 8

The Accumeasure TM 500 compact multi channel capacitance rack system accepts up to 6 capacitance amplifiers. Capacitance sensors are used to measure position, thickness, dynamic motion, vibration, run-out of conductive and semi-conducting materials where high resolution and accuracy of up to sub nanometer are required. Select from the standard AS-563 (for grounded targets) or the proprietary push/pull AS-562 (ungrounded targets) in any combination. The modular design allows customers to populate the rack with their required number of measurement channels for thickness or single ended displacement measurements.

Compact by design, the Accumeasure TM 500 capacitve sensing sensor is ideal for in vehicle testing of brake rotors, axle runout, or thermal expansion testing using the DC model. Multiple racks may be synchronized together for multichannel operation on a common surface to avoid inter-channel interference.

Features

  • Resolution down to 0.03µm
  • No separate power supply needed – Power supply from your computer’s USB port and at the same time provides all digital output
  • CMOS sensor full frame rate of 40,000 per second
  • Accurate and repeatable measurements from highly reflective to dull surfaces
  • Specular and Glass Models available
  • Configuration/DAQ software and dll included to provide ultimate flexibility in data collection and processing
  • Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces
  • Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement
  • No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller
  • Software Compatible with Windows® XP, Vista, Windows® 7 and Window® 8
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Linear Position Sensors
Product Number Accumeasure™ 500
Product Name Modular Capacitance Rack System
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 0.0 to 0.4921 inch (0.0 to 12.5 mm)
Power Requirements DC Powered
Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-8360360-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
 - A1454KLETR-4N-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details