MTI Instruments Inc. ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor 260/150/230

Description
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring
Datasheet
Description
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor - 260/150/230 - MTI Instruments Inc.
Albany, NY, USA
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor
260/150/230
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor 260/150/230
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring

The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm.

Features

  • 1 gigabit per second transfer rate
  • 6,000 frames per second
  • TCP/IP GbE
  • Built-in display and control panel
  • 60 mm to 800 mm neasuring ranges
  • 12 million points per second
  • Robot Compatible, IP-67
  • Accesories available for extreme environments
  • CE Compliant
  • NI LabVIEW Driver, SDK included

Industries & Applications For This Product

IndustryMeasurement TypeApplications
Consumer ElectronicsThickness
Electronics Parts Profiling
AutomotiveDepth
Tire tread inspection with 1D laser sensor
AutomotiveDepth
tire tread inspection
IndustrialRobot Guide
Angle measurement and monitoring
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Linear Position Sensors
Product Number 260/150/230
Product Name ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 5.91 to 9.06 inch (150 to 230 mm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Miniature draw-wire sensors for test applications - wireSENSOR WDS-40-MT19-P - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 1.57 inch (40 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ToF Ranging Sensor - HPS-167 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Height 0.8465 inch (21.5 mm)
View Details