MTI Instruments Inc. Datasheets for Charge Amplifiers and Charge Converters
Charge converters and charge amplifiers convert the charge output from a piezoelectric, capacitive or other charge-producing sensor to a signal such as analog voltage or current.
Charge Amplifiers and Charge Converters: Learn more
| Product Name | Notes |
|---|---|
| Each 55CA Charge Amplifier provides one (1) channel of charge amplification, and provides a buffered acceleration output signal as well as an integrated (velocity) signal output. Both single ended and... | |
| The 41CA Two Channel Charge Amplifier is used to convert accelerometer charge signals into voltage signals. Converted signals are then easily used by the PBS-4100 family of vibration analyzers. Two... | |
| This CA1800 provides up to eight(8) channels of precision charge amplification for accelerometers and other charge mode devices. Features Up to eight (8) channels of amplification Self contained compact 19... |