MTI Instruments Inc. Microtrak™ 3 Displacement Laser Sensor LTS-120-40

Description
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for process automation, quality control and tool automation control, for applications such as, thickness measurement, dimensional displacement, part profiling, vibrations testing, build-up measurement, and much more. Features Measurement rate of up to 40,000/ sec. Latest CMOS sensor technology – Superior linearity over competitors Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software, DLL, and available Labview drivers provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Dual output – Analog and digital (RS-485 and USB) Bundled with Microtrak 3 Basic Support Software – Use your PC to monitor the gap in real time and control setup parameters Data export – Acquired data can be stored in widely supported (.csv) format Software Compatible with Windows® XP, Vista, Windows® 7 and Windows® 8 8 different stand-off models – From 25mm to 300mm. Measuring ranges from 2mm to 200 mm. Resolution down to 0.04µm
Datasheet
Description
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for process automation, quality control and tool automation control, for applications such as, thickness measurement, dimensional displacement, part profiling, vibrations testing, build-up measurement, and much more. Features Measurement rate of up to 40,000/ sec. Latest CMOS sensor technology – Superior linearity over competitors Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software, DLL, and available Labview drivers provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Dual output – Analog and digital (RS-485 and USB) Bundled with Microtrak 3 Basic Support Software – Use your PC to monitor the gap in real time and control setup parameters Data export – Acquired data can be stored in widely supported (.csv) format Software Compatible with Windows® XP, Vista, Windows® 7 and Windows® 8 8 different stand-off models – From 25mm to 300mm. Measuring ranges from 2mm to 200 mm. Resolution down to 0.04µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microtrak™ 3 Displacement Laser Sensor - LTS-120-40 - MTI Instruments Inc.
Albany, NY, USA
Microtrak™ 3 Displacement Laser Sensor
LTS-120-40
Microtrak™ 3 Displacement Laser Sensor LTS-120-40
High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for process automation, quality control and tool automation control, for applications such as, thickness measurement, dimensional displacement, part profiling, vibrations testing, build-up measurement, and much more. Features Measurement rate of up to 40,000/ sec. Latest CMOS sensor technology – Superior linearity over competitors Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software, DLL, and available Labview drivers provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Dual output – Analog and digital (RS-485 and USB) Bundled with Microtrak 3 Basic Support Software – Use your PC to monitor the gap in real time and control setup parameters Data export – Acquired data can be stored in widely supported (.csv) format Software Compatible with Windows® XP, Vista, Windows® 7 and Windows® 8 8 different stand-off models – From 25mm to 300mm. Measuring ranges from 2mm to 200 mm. Resolution down to 0.04µm

High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for process automation, quality control and tool automation control, for applications such as, thickness measurement, dimensional displacement, part profiling, vibrations testing, build-up measurement, and much more.

Features

  • Measurement rate of up to 40,000/ sec.
  • Latest CMOS sensor technology – Superior linearity over competitors
  • Accurate and repeatable measurements from highly reflective to dull surfaces
  • Specular and Glass Models available
  • Configuration/DAQ software, DLL, and available Labview drivers provide ultimate flexibility in data collection and processing
  • Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces
  • Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement
  • No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller
  • Dual output – Analog and digital (RS-485 and USB)
  • Bundled with Microtrak 3 Basic Support Software – Use your PC to monitor the gap in real time and control setup parameters
  • Data export – Acquired data can be stored in widely supported (.csv) format
  • Software Compatible with Windows® XP, Vista, Windows® 7 and Windows® 8
  • 8 different stand-off models – From 25mm to 300mm. Measuring ranges from 2mm to 200 mm. Resolution down to 0.04µm
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Linear Position Sensors
Product Number LTS-120-40
Product Name Microtrak™ 3 Displacement Laser Sensor
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 4.72 to 6.3 inch (120 to 160 mm)
Linearity 0.0300 ±% Full Scale
Resolution 7.63E-4 mm (3.00E-5 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 7753883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.2362 inch (6 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details