MTI Instruments Inc. ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor 130/50/110

Description
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring
Datasheet
Description
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor - 130/50/110 - MTI Instruments Inc.
Albany, NY, USA
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor
130/50/110
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor 130/50/110
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring

The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm.

Features

  • 1 gigabit per second transfer rate
  • 6,000 frames per second
  • TCP/IP GbE
  • Built-in display and control panel
  • 60 mm to 800 mm neasuring ranges
  • 12 million points per second
  • Robot Compatible, IP-67
  • Accesories available for extreme environments
  • CE Compliant
  • NI LabVIEW Driver, SDK included

Industries & Applications For This Product

IndustryMeasurement TypeApplications
Consumer ElectronicsThickness
Electronics Parts Profiling
AutomotiveDepth
Tire tread inspection with 1D laser sensor
AutomotiveDepth
tire tread inspection
IndustrialRobot Guide
Angle measurement and monitoring
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Linear Position Sensors
Product Number 130/50/110
Product Name ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 1.97 to 4.33 inch (50 to 110 mm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
Power Requirements DC Powered
Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-E102 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Linearity 0.0500 to 0.1000 ±% Full Scale
Operating Temperature 14 to 122 F (-10 to 50 C)
Interface Serial
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details