MTI Instruments Inc. Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge AS-9000/1 System

Description
Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage position • sheet metal thickness • semiconductor wafer thickness • rotating shaft run out and other metrology measurements The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements – each and every time. Lightweight. Compact. Fast and Easy Setup Features Offset/gain controls Self contained globally compatible power supply Integral summing amplifier for thickness output Three outputs 0-10 V dc output jacks 2 CH + Thickness Bar graph display, Optional digital displays available
Datasheet
Description
Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage position • sheet metal thickness • semiconductor wafer thickness • rotating shaft run out and other metrology measurements The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements – each and every time. Lightweight. Compact. Fast and Easy Setup Features Offset/gain controls Self contained globally compatible power supply Integral summing amplifier for thickness output Three outputs 0-10 V dc output jacks 2 CH + Thickness Bar graph display, Optional digital displays available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge - AS-9000/1 System - MTI Instruments Inc.
Albany, NY, USA
Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge
AS-9000/1 System
Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge AS-9000/1 System
Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage position • sheet metal thickness • semiconductor wafer thickness • rotating shaft run out and other metrology measurements The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements – each and every time. Lightweight. Compact. Fast and Easy Setup Features Offset/gain controls Self contained globally compatible power supply Integral summing amplifier for thickness output Three outputs 0-10 V dc output jacks 2 CH + Thickness Bar graph display, Optional digital displays available

Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as:

• X-Y stage position
• sheet metal thickness
• semiconductor wafer thickness
• rotating shaft run out and other metrology measurements

The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements
– each and every time.
Lightweight. Compact. Fast and Easy Setup

Features

  • Offset/gain controls
  • Self contained globally compatible power supply
  • Integral summing amplifier for thickness output
  • Three outputs 0-10 V dc output jacks
  • 2 CH + Thickness
  • Bar graph display, Optional digital displays available
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Linear Position Sensors
Product Number AS-9000/1 System
Product Name Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 0.0 to 0.4921 inch (0.0 to 12.5 mm)
Power Requirements DC Powered
Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Laser Cross Beam Sensor - HPS-LCB02 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Repeatability 0.3937 mils (10 µm)
Operating Temperature -4 to 167 F (-20 to 75 C)
Height 1.34 inch (34 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
 - A1324LUATI-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details