MTI Instruments Inc. Accumeasure D High Precision Capacitance Measurement Sensor DIGITAL D400 QUAD

Description
The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various conducting and semi-conducting targets. MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital output. Both may be used simultaneously. This is ideal for closed loop applications or integration into systems that require analog. Our new capacitance amplifier converts the probe capacitance directly to target gap (distance). This direct conversion approach eliminates errors that traditional analog amplifiers have due to analog filtering, linearization, range extension and the summing of channels to obtain thickness or step measurements. With the Accumeasure D series, filter frequency response, sample rate, linearization and probe range are all digitally controlled. This ensures the most accurate data capture, lossless processing and the freedom from having to purchase additional acquisition hardware. Features True Direct Digital Capacitive Displacement Sensor Up to 0.01% FSR Linearity Sub-nanometer Resolution Built-in Quadrature Input 20kS/sec. on all channels No need for Analog-to-Digital Converter 100% digital linearization of the gap response Lossless 24 bit processing Interface with NI LabVIEW™ Adjustable output data rate Digital phasing of the probes to permit measuring floating targets Digitally controlled Range extension, Filtering and signal averaging USB and Ethernet Output Analog Output No additional acquisition hardware required
Datasheet
Description
The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various conducting and semi-conducting targets. MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital output. Both may be used simultaneously. This is ideal for closed loop applications or integration into systems that require analog. Our new capacitance amplifier converts the probe capacitance directly to target gap (distance). This direct conversion approach eliminates errors that traditional analog amplifiers have due to analog filtering, linearization, range extension and the summing of channels to obtain thickness or step measurements. With the Accumeasure D series, filter frequency response, sample rate, linearization and probe range are all digitally controlled. This ensures the most accurate data capture, lossless processing and the freedom from having to purchase additional acquisition hardware. Features True Direct Digital Capacitive Displacement Sensor Up to 0.01% FSR Linearity Sub-nanometer Resolution Built-in Quadrature Input 20kS/sec. on all channels No need for Analog-to-Digital Converter 100% digital linearization of the gap response Lossless 24 bit processing Interface with NI LabVIEW™ Adjustable output data rate Digital phasing of the probes to permit measuring floating targets Digitally controlled Range extension, Filtering and signal averaging USB and Ethernet Output Analog Output No additional acquisition hardware required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accumeasure D High Precision Capacitance Measurement Sensor - DIGITAL D400 QUAD - MTI Instruments Inc.
Albany, NY, USA
Accumeasure D High Precision Capacitance Measurement Sensor
DIGITAL D400 QUAD
Accumeasure D High Precision Capacitance Measurement Sensor DIGITAL D400 QUAD
The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure position, thickness, motion and vibration. The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various conducting and semi-conducting targets. MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital output. Both may be used simultaneously. This is ideal for closed loop applications or integration into systems that require analog. Our new capacitance amplifier converts the probe capacitance directly to target gap (distance). This direct conversion approach eliminates errors that traditional analog amplifiers have due to analog filtering, linearization, range extension and the summing of channels to obtain thickness or step measurements. With the Accumeasure D series, filter frequency response, sample rate, linearization and probe range are all digitally controlled. This ensures the most accurate data capture, lossless processing and the freedom from having to purchase additional acquisition hardware. Features True Direct Digital Capacitive Displacement Sensor Up to 0.01% FSR Linearity Sub-nanometer Resolution Built-in Quadrature Input 20kS/sec. on all channels No need for Analog-to-Digital Converter 100% digital linearization of the gap response Lossless 24 bit processing Interface with NI LabVIEW™ Adjustable output data rate Digital phasing of the probes to permit measuring floating targets Digitally controlled Range extension, Filtering and signal averaging USB and Ethernet Output Analog Output No additional acquisition hardware required

The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure position, thickness, motion and vibration.

The standard feature quadrature encoder input, provides probe positional information simultaneously with its displacement signal by synchronizing displacement measurements to the probe position to provide accurate surface profiles of various conducting and semi-conducting targets.

MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital output. Both may be used simultaneously. This is ideal for closed loop applications or integration into systems that require analog.

Our new capacitance amplifier converts the probe capacitance directly to target gap (distance). This direct conversion approach eliminates errors that traditional analog amplifiers have due to analog filtering, linearization, range extension and the summing of channels to obtain thickness or step measurements.

With the Accumeasure D series, filter frequency response, sample rate, linearization and probe range are all digitally controlled. This ensures the most accurate data capture, lossless processing and the freedom from having to purchase additional acquisition hardware.

Features

  • True Direct Digital Capacitive Displacement Sensor
  • Up to 0.01% FSR Linearity
  • Sub-nanometer Resolution
  • Built-in Quadrature Input
  • 20kS/sec. on all channels
  • No need for Analog-to-Digital Converter
  • 100% digital linearization of the gap response
  • Lossless 24 bit processing
  • Interface with NI LabVIEW™
  • Adjustable output data rate
  • Digital phasing of the probes to permit measuring floating targets
  • Digitally controlled Range extension, Filtering and signal averaging
  • USB and Ethernet Output
  • Analog Output
  • No additional acquisition hardware required
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Linear Position Sensors
Product Number DIGITAL D400 QUAD
Product Name Accumeasure D High Precision Capacitance Measurement Sensor
Sensor Technology Capacitive Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Angle, Linear Position Measuring - 620-A19302PUBATN-RPE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Inductive Sensor - 697767 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details