MTI Instruments Inc. ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor 520/290/445

Description
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring
Datasheet
Description
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor - 520/290/445 - MTI Instruments Inc.
Albany, NY, USA
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor
520/290/445
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor 520/290/445
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring

The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm.

Features

  • 1 gigabit per second transfer rate
  • 6,000 frames per second
  • TCP/IP GbE
  • Built-in display and control panel
  • 60 mm to 800 mm neasuring ranges
  • 12 million points per second
  • Robot Compatible, IP-67
  • Accesories available for extreme environments
  • CE Compliant
  • NI LabVIEW Driver, SDK included

Industries & Applications For This Product

IndustryMeasurement TypeApplications
Consumer ElectronicsThickness
Electronics Parts Profiling
AutomotiveDepth
Tire tread inspection with 1D laser sensor
AutomotiveDepth
tire tread inspection
IndustrialRobot Guide
Angle measurement and monitoring
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Linear Position Sensors
Product Number 520/290/445
Product Name ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 11.42 to 17.91 inch (290 to 455 mm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details