MTI Instruments Inc. Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge AS-9000/21 System

Description
Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage position • sheet metal thickness • semiconductor wafer thickness • rotating shaft run out and other metrology measurements The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements – each and every time. Lightweight. Compact. Fast and Easy Setup Features Offset/gain controls Self contained globally compatible power supply Integral summing amplifier for thickness output Three outputs 0-10 V dc output jacks 2 CH + Thickness Bar graph display, Optional digital displays available
Datasheet
Description
Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage position • sheet metal thickness • semiconductor wafer thickness • rotating shaft run out and other metrology measurements The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements – each and every time. Lightweight. Compact. Fast and Easy Setup Features Offset/gain controls Self contained globally compatible power supply Integral summing amplifier for thickness output Three outputs 0-10 V dc output jacks 2 CH + Thickness Bar graph display, Optional digital displays available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge - AS-9000/21 System - MTI Instruments Inc.
Albany, NY, USA
Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge
AS-9000/21 System
Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge AS-9000/21 System
Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage position • sheet metal thickness • semiconductor wafer thickness • rotating shaft run out and other metrology measurements The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements – each and every time. Lightweight. Compact. Fast and Easy Setup Features Offset/gain controls Self contained globally compatible power supply Integral summing amplifier for thickness output Three outputs 0-10 V dc output jacks 2 CH + Thickness Bar graph display, Optional digital displays available

Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as:

• X-Y stage position
• sheet metal thickness
• semiconductor wafer thickness
• rotating shaft run out and other metrology measurements

The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements
– each and every time.
Lightweight. Compact. Fast and Easy Setup

Features

  • Offset/gain controls
  • Self contained globally compatible power supply
  • Integral summing amplifier for thickness output
  • Three outputs 0-10 V dc output jacks
  • 2 CH + Thickness
  • Bar graph display, Optional digital displays available
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Linear Position Sensors
Product Number AS-9000/21 System
Product Name Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 0.0 to 0.4921 inch (0.0 to 12.5 mm)
Power Requirements DC Powered
Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details