Hi-Tech Controls, Inc. HELUKABEL Radiating Cables HF FRNC

Description
The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range etc.). The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket material is made of a black halogen-free and flame-resistant compound.
Datasheet
Description
The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range etc.). The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket material is made of a black halogen-free and flame-resistant compound.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HELUKABEL Radiating Cables - HF FRNC - Hi-Tech Controls, Inc.
Centennial, CO, USA
HELUKABEL Radiating Cables
HF FRNC
HELUKABEL Radiating Cables HF FRNC
The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range etc.). The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket material is made of a black halogen-free and flame-resistant compound.

The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The only difference between the various variants is the form of the opening of the outer conductor. These forms determine the relationship between the inner and outer conductors. Electrical characteristics, such as attenuation, coupling loss, reflection factor as well as environmental conditions (such as dust, salt, moisture, etc.) are influenced in this way. The optimum cable can then be determined from the knowledge of these parameters and the application data (reach, frequency range etc.). The technical differences can be seen from the data for the system loss and the 120 dB length. The outer jacket material is made of a black halogen-free and flame-resistant compound.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Network Cables
Product Number HF FRNC
Product Name HELUKABEL Radiating Cables
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 838 CF TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Twisted Pair
Rated Voltage 0.3750 kilovolts
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
E1G4222 - Single Pair Ethernet - EIG4222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
M8/M12 Cable Assemblies - TB1143D4722-002 - TE Connectivity
Specs
Product Type M8 Socket
Cable Length 3.41 ft (10.4 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers