DIRECT BURIAL TYPE
18 AWG MIN. WIRE COMBINATION SIZE
250 KCMIL MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR CONTENTS
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
YES CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE OR MULTI-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR GRAY
APPLICATION SINGLE SERVICE CONDUCTORS, THROUGH SPLICE, DIRECT BURIAL, WATERTIGHT
Minerallac Company
Done
Datasheet
Description
DIRECT BURIAL TYPE
18 AWG MIN. WIRE COMBINATION SIZE
250 KCMIL MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR CONTENTS
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
YES CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE OR MULTI-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR GRAY
APPLICATION SINGLE SERVICE CONDUCTORS, THROUGH SPLICE, DIRECT BURIAL, WATERTIGHT
DIRECT BURIAL TYPE
18 AWG MIN. WIRE COMBINATION SIZE
250 KCMIL MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR CONTENTS
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
YES CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE OR MULTI-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR GRAY
APPLICATION SINGLE SERVICE CONDUCTORS, THROUGH SPLICE, DIRECT BURIAL, WATERTIGHT
DIRECT BURIAL TYPE
18 AWG MIN. WIRE COMBINATION SIZE
250 KCMIL MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR CONTENTS
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
YES CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE OR MULTI-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR GRAY
APPLICATION SINGLE SERVICE CONDUCTORS, THROUGH SPLICE, DIRECT BURIAL, WATERTIGHT