DIRECT BURIAL TYPE
8 AWG MIN. WIRE COMBINATION SIZE
4/0 AWG, 250 KCMIL MAX. WIRE COMBINATION SIZE
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
NO CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR GRAY
APPLICATION SINGLE SERVICE CONDUCTORS, THROUGH SPLICE, DIRECT BURIAL, WATERTIGHT
Minerallac Company
Done
Datasheet
Description
DIRECT BURIAL TYPE
8 AWG MIN. WIRE COMBINATION SIZE
4/0 AWG, 250 KCMIL MAX. WIRE COMBINATION SIZE
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
NO CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR GRAY
APPLICATION SINGLE SERVICE CONDUCTORS, THROUGH SPLICE, DIRECT BURIAL, WATERTIGHT
DIRECT BURIAL TYPE
8 AWG MIN. WIRE COMBINATION SIZE
4/0 AWG, 250 KCMIL MAX. WIRE COMBINATION SIZE
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
NO CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR GRAY
APPLICATION SINGLE SERVICE CONDUCTORS, THROUGH SPLICE, DIRECT BURIAL, WATERTIGHT
DIRECT BURIAL TYPE
8 AWG MIN. WIRE COMBINATION SIZE
4/0 AWG, 250 KCMIL MAX. WIRE COMBINATION SIZE
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
NO CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR GRAY
APPLICATION SINGLE SERVICE CONDUCTORS, THROUGH SPLICE, DIRECT BURIAL, WATERTIGHT