DIRECT BURIAL TYPE
18 AWG MIN. WIRE COMBINATION SIZE
1 AWG MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR CONTENTS
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
YES CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE OR MULTI-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR BLACK
APPLICATION BUTT OR BRANCH SPLICE, DIRECT BURIAL, WATERTIGHT
Minerallac Company
Done
Datasheet
Description
DIRECT BURIAL TYPE
18 AWG MIN. WIRE COMBINATION SIZE
1 AWG MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR CONTENTS
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
YES CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE OR MULTI-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR BLACK
APPLICATION BUTT OR BRANCH SPLICE, DIRECT BURIAL, WATERTIGHT
DIRECT BURIAL TYPE
18 AWG MIN. WIRE COMBINATION SIZE
1 AWG MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR CONTENTS
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
YES CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE OR MULTI-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR BLACK
APPLICATION BUTT OR BRANCH SPLICE, DIRECT BURIAL, WATERTIGHT
DIRECT BURIAL TYPE
18 AWG MIN. WIRE COMBINATION SIZE
1 AWG MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR CONTENTS
UL, CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
YES CONNECTOR INCLUDED
URASEAL[R] BRAND
CABLE TYPE SINGLE OR MULTI-CONDUCTOR WIRE
INSULATION PERMANENT ENCAPSULANT
COLOR BLACK
APPLICATION BUTT OR BRANCH SPLICE, DIRECT BURIAL, WATERTIGHT