Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NOZZLES
INTERSTATE PLASTICS, INC.
40MM SLOT NOZZLE - LEISTER -- HAND HELD PLASTIC WELDER NOZZLE
Interstate Plastics, Inc.
Hand Held Plastic Welder Nozzle
40mm Slot Nozzle - LEISTER
Description
40mm Slot Nozzle for Hand Operated Leister Triac.
Interstate Plastics, Inc.
Done
Description
40mm Slot Nozzle for Hand Operated Leister Triac.
Suppliers
Company
Product
Description
Supplier Links
Interstate Plastics, Inc.
Sacramento, CA, USA
Hand Held Plastic Welder Nozzle
40mm Slot Nozzle - LEISTER
Hand Held Plastic Welder Nozzle
40mm Slot Nozzle - LEISTER
40mm Slot Nozzle for Hand Operated Leister Triac.
40mm Slot Nozzle for Hand Operated Leister Triac.
Supplier's Site
Technical Specifications
Interstate Plastics, Inc.
Product Category
Nozzles
Product Number
40mm Slot Nozzle - LEISTER
Product Name
Hand Held Plastic Welder Nozzle
Application
Welding
Unlock Full Specs
to access all available technical data
Similar Products
Suntech Applied Materials (Hefei) Co.,Ltd
Dispensing Nozzle
View Details
Paxton Products, an ITW company
UNO Nozzle
Specs
Media
Air
Application
Cleaning
Pattern
Stream
View Details
RS Components, Ltd.
Mixer Nozzles
512821
Specs
Media
Adhesive
View Details
Kuriyama of America, Inc.
Viper® 3/8 in. Size and 4 1/3 in. Length Bore Tip|Master File
I218674
Specs
Media
Water
Application
Fire
Flow
2160 GPH (2271 ml/sec)
View Details