Interstate Plastics, Inc. Hand Held Plastic Welder Nozzle Extension Nozzle 5 mm - LEISTER

Description
Extension nozzle 5 mm
Description
Extension nozzle 5 mm

Suppliers

Company
Product
Description
Supplier Links
Hand Held Plastic Welder Nozzle - Extension Nozzle 5 mm - LEISTER - Interstate Plastics, Inc.
Sacramento, CA, USA
Hand Held Plastic Welder Nozzle
Extension Nozzle 5 mm - LEISTER
Hand Held Plastic Welder Nozzle Extension Nozzle 5 mm - LEISTER
Extension nozzle 5 mm

Extension nozzle 5 mm

Supplier's Site

Technical Specifications

  Interstate Plastics, Inc.
Product Category Nozzles
Product Number Extension Nozzle 5 mm - LEISTER
Product Name Hand Held Plastic Welder Nozzle
Application Welding
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Airless Paint Spray Tips - TIPTOP - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Air gun nozzle - ADNA-PDAD-13 - Festo Corporation
Specs
Media Air
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Viper® 7/8 in. Size and 5 in. Length Bore Tip|Master File - I218669 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 11820 GPH (12429 ml/sec)
View Details