Interstate Plastics, Inc. Hand Held Plastic Welder Nozzle Speed Welding Tip 7mm - LEISTER

Description
Speed Welding Tip - 7mm suitable for Leister Triac and Hot Jet S.
Description
Speed Welding Tip - 7mm suitable for Leister Triac and Hot Jet S.

Suppliers

Company
Product
Description
Supplier Links
Hand Held Plastic Welder Nozzle - Speed Welding Tip 7mm - LEISTER - Interstate Plastics, Inc.
Sacramento, CA, USA
Hand Held Plastic Welder Nozzle
Speed Welding Tip 7mm - LEISTER
Hand Held Plastic Welder Nozzle Speed Welding Tip 7mm - LEISTER
Speed Welding Tip - 7mm suitable for Leister Triac and Hot Jet S.

Speed Welding Tip - 7mm suitable for Leister Triac and Hot Jet S.

Supplier's Site

Technical Specifications

  Interstate Plastics, Inc.
Product Category Nozzles
Product Number Speed Welding Tip 7mm - LEISTER
Product Name Hand Held Plastic Welder Nozzle
Application Welding
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 512821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
1
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details