Proto® Industrial Tools Nutdriver J9212

Description
6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - J9212 - Proto® Industrial Tools
New Britain, CT, USA
Nutdriver
J9212
Nutdriver J9212
6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • 6-11/16 INCH OVERALL LENGTH
  • 2-7/8 INCH SHANK LENGTH
  • 2.875 SHANK LENGTH - DECIMAL
  • 2-7/8 SHANK LENGTH - FRACTIONAL
  • 3/8 INCH DRIVE SIZE
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO. BRAND
  • DRIVE SIZE - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number J9212
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 4601758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.9 inch (226 mm)
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Stationary Spindle for Nuts and Heavy Duty Screws - SEM / SEK - Weber Screwdriving Systems, Inc.
Specs
Type Adjustable Size Drive
Power Electric (optional feature); Pneumatic (optional feature)
Style Fixtured
View Details