Advanced Energy Industries, Inc. AC Power Supply Crystal

Description
With breakthrough stability, accuracy, and reliability, Crystal innovation powered large area dual-magnetron applications into the high-tech era. Single box solution Robust communications (Analog, Profibus, RS-232, 422, 485) Water and air cooling combined Precise power control is essential for high-density, uniform, reactively sputtered films. The Crystal power supply offers process engineers and operators quick yet stable power, fast arc detection, and low arc energy, resulting in industry-leading repeatability, higher throughput, and better yield. With power granularity from 60 to 180 kW, Crystal power supplies can match the demands of your low-e coating applications. Exceptional stability, flexibility, and fast arc handling and recovery have made Crystal a go-to unit. Benefits Optimized process stability and yield Advanced arc management Reduced cost of ownership through lower consumable costs Easy, simple setup World-class service, support, and training Features 60, 100, 120, 150, and 180 kW models Fast arc detection and response (microsecond scale) Wide output impedance range Suitable for all processes (ZnO, SnO2, TiO2, AI203, Si3N4, Si, SiO2) Single-box solution — no hardware or setting adjustments required when changing sputtering materials
Datasheet
Description
With breakthrough stability, accuracy, and reliability, Crystal innovation powered large area dual-magnetron applications into the high-tech era. Single box solution Robust communications (Analog, Profibus, RS-232, 422, 485) Water and air cooling combined Precise power control is essential for high-density, uniform, reactively sputtered films. The Crystal power supply offers process engineers and operators quick yet stable power, fast arc detection, and low arc energy, resulting in industry-leading repeatability, higher throughput, and better yield. With power granularity from 60 to 180 kW, Crystal power supplies can match the demands of your low-e coating applications. Exceptional stability, flexibility, and fast arc handling and recovery have made Crystal a go-to unit. Benefits Optimized process stability and yield Advanced arc management Reduced cost of ownership through lower consumable costs Easy, simple setup World-class service, support, and training Features 60, 100, 120, 150, and 180 kW models Fast arc detection and response (microsecond scale) Wide output impedance range Suitable for all processes (ZnO, SnO2, TiO2, AI203, Si3N4, Si, SiO2) Single-box solution — no hardware or setting adjustments required when changing sputtering materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Supply - Crystal - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
AC Power Supply
Crystal
AC Power Supply Crystal
With breakthrough stability, accuracy, and reliability, Crystal innovation powered large area dual-magnetron applications into the high-tech era. Single box solution Robust communications (Analog, Profibus, RS-232, 422, 485) Water and air cooling combined Precise power control is essential for high-density, uniform, reactively sputtered films. The Crystal power supply offers process engineers and operators quick yet stable power, fast arc detection, and low arc energy, resulting in industry-leading repeatability, higher throughput, and better yield. With power granularity from 60 to 180 kW, Crystal power supplies can match the demands of your low-e coating applications. Exceptional stability, flexibility, and fast arc handling and recovery have made Crystal a go-to unit. Benefits Optimized process stability and yield Advanced arc management Reduced cost of ownership through lower consumable costs Easy, simple setup World-class service, support, and training Features 60, 100, 120, 150, and 180 kW models Fast arc detection and response (microsecond scale) Wide output impedance range Suitable for all processes (ZnO, SnO2, TiO2, AI203, Si3N4, Si, SiO2) Single-box solution — no hardware or setting adjustments required when changing sputtering materials

With breakthrough stability, accuracy, and reliability, Crystal innovation powered large area dual-magnetron applications into the high-tech era.

  • Single box solution
  • Robust communications (Analog, Profibus, RS-232, 422, 485)
  • Water and air cooling combined

Precise power control is essential for high-density, uniform, reactively sputtered films. The Crystal power supply offers process engineers and operators quick yet stable power, fast arc detection, and low arc energy, resulting in industry-leading repeatability, higher throughput, and better yield. With power granularity from 60 to 180 kW, Crystal power supplies can match the demands of your low-e coating applications. Exceptional stability, flexibility, and fast arc handling and recovery have made Crystal a go-to unit.

Benefits

  • Optimized process stability and yield
  • Advanced arc management
  • Reduced cost of ownership through lower consumable costs
  • Easy, simple setup
  • World-class service, support, and training

Features

  • 60, 100, 120, 150, and 180 kW models
  • Fast arc detection and response (microsecond scale)
  • Wide output impedance range
  • Suitable for all processes (ZnO, SnO2, TiO2, AI203, Si3N4, Si, SiO2)
  • Single-box solution — no hardware or setting adjustments required when changing sputtering materials
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number Crystal
Product Name AC Power Supply
Type AC Power Source; High Voltage
Applications Semiconductor/Thin Film
Operating Temperature 5 to 40 C (41 to 104 F)
AC Output Voltage 1100.0 to 1460.0 volts
AC Output Current 220 to 700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details