KHK USA, Inc. Datasheets for Gears

Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.


Gears: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 49
Product Name Notes
Compared to SM miters, these are stronger and less abrasive, and allow secondary operations. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and...
Designed with positive partial transposition and to have an integral value (mm) for the mounting distance, so both strength and usability are enhanced. Please note that all J-Series, E-Series, F-Series,...
Grounded finished worms with a shaft, including tooth surface quenching treatment. Allows compact design due to having small reference diameters. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series &
Has the highest strength and precision in the KHK standard rack series. Bolt holes can be remachined as carburizing is applied only within the tooth area. J Series products are...
High speed reduction ratio, high efficiency, high rigidity and compact gear assembly. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
High speed reduction ratio, high efficiency, high rigidity and compact gear assembly. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice:...
High strength, abrasion-resistant and compact for high speed & torque use.
High strength, abrasion-resistant and compact for high-speed & torque use. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
High-precision duplex worms with superior strength. A range of backlash values can be obtained by moving the worm axially. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series...
Mass-produced, l ow cost si ntered products. Small and light weight. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Nylon teeth with steel hubs that can have keyways and set screws added. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Ready to use without performing secondary operations. Strong and abrasion resistant.
Ready to use without performing secondary operations. Strong and abrasion resistant. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This...
Suitable for food machinery due to SUS303 material's rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
The LS Sintered Spur Gears are made from pressed metal. These gears have a lower cost due to elimination of machining and reduction in wasted material. Please note that all...
The MSGA & MSGB Ground Spur Gears are made from a chrome-alloy steel and are carburized and ground finished. This results in a high-strength, abrasion-resistant and compact designed Spur Gear.

<< Prev Next >>