KHK USA, Inc. Datasheets for Gears

Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.


Gears: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 49
Product Name Notes
By pairing with STRCPF rack, the backlash may be adjusted. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Excellent products with high precision and strength, and low noise and abrasion characteristics. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Grounded finished worms with a shaft, including tooth surface quenching treatment. Allows compact design due to having small reference diameters. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series &
Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and...
Heat treated ground gears with high precision and strength has excellent cost-performance ratio. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series...
High strength and abrasion-resistant for precision linear motion. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
High strength and abrasion-resistant for precision linear motion. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued,...
Increased strength with SCM440 material which is thermal refined. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will be available on a made to...
Superior performance with regard to highspeed, low noise, and low vibration. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Superior performance with regard to highspeed, low noise, and low vibration. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This...
Thermal refined and tooth-hardened chromolyracks, excellent in abrasion resistance. Use as mating pinions for KRCPF(-H) Racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,...
This is a strong rack made of Chromoly steel, treated by carburizing. Has high-strength, high wear resistance, and enables downsizing of SR racks. J Series products are also available. Please...

<< Prev Next >>