KHK USA, Inc. Datasheets for Gears
Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Gears: Learn more
| Product Name | Notes |
|---|---|
| A spiral miter gear with a helix angle less than 10 °. Receives forces from the same direction as straight miter gears receive and have excellent precision properties. Notice: This... | |
| Large numbers of teeth and modules are offered in these affordable spiral miter gears. | |
| Large numbers of teeth and modules are offered in these affordable spiral miter gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and... | |
| Popular screw gears. Additionally, gear tooth induction hardening secondary operations can be performed. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Reasonably priced ground gear, yet remachinable except for the gear teeth. | |
| Reasonably priced ground gear, yet remachinable except for the gear teeth. Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory... |
| << Prev | Next >> |