SSP Fittings Corp. Socket Weld 45° Elbow 4SWE-45

Description
Connects fractional tubes, temp. & pressure ratings for stainless steel
Description
Connects fractional tubes, temp. & pressure ratings for stainless steel

Suppliers

Company
Product
Description
Supplier Links
Socket Weld 45° Elbow - 4SWE-45 - SSP Fittings Corp.
Twinsburg, OH, United States
Socket Weld 45° Elbow
4SWE-45
Socket Weld 45° Elbow 4SWE-45
Connects fractional tubes, temp. & pressure ratings for stainless steel

Connects fractional tubes, temp. & pressure ratings for stainless steel

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Tube Fittings
Product Number 4SWE-45
Product Name Socket Weld 45° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Male Thread to Barb Straight - M5H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-EU08 - Clippard
Specs
Fitting Type Elbow Fitting; Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details
Pneumatic Fittings - 1216019 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details