SSP Fittings Corp. SAE Flareless 45° Male Tubing Elbow AM10-6ME-45

Description
Connects fractional tube to female NPT thread at a 45° angle
Description
Connects fractional tube to female NPT thread at a 45° angle

Suppliers

Company
Product
Description
Supplier Links
SAE Flareless 45° Male Tubing Elbow - AM10-6ME-45 - SSP Fittings Corp.
Twinsburg, OH, United States
SAE Flareless 45° Male Tubing Elbow
AM10-6ME-45
SAE Flareless 45° Male Tubing Elbow AM10-6ME-45
Connects fractional tube to female NPT thread at a 45° angle

Connects fractional tube to female NPT thread at a 45° angle

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Tube Fittings
Product Number AM10-6ME-45
Product Name SAE Flareless 45° Male Tubing Elbow
Fitting Type Elbow Fitting; Adapter Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
Plugs & Caps for Beswick Compression Fittings - Compression_Fitting_Plugs - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details
Push-Quick Fitting - PQ-RT12Q - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/4 NPT
Material Thermoplastic
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details