SSP Fittings Corp. Socket Weld 45° Elbow 12SWE-45

Description
Connects fractional tubes, temp. & pressure ratings for stainless steel
Description
Connects fractional tubes, temp. & pressure ratings for stainless steel

Suppliers

Company
Product
Description
Supplier Links
Socket Weld 45° Elbow - 12SWE-45 - SSP Fittings Corp.
Twinsburg, OH, United States
Socket Weld 45° Elbow
12SWE-45
Socket Weld 45° Elbow 12SWE-45
Connects fractional tubes, temp. & pressure ratings for stainless steel

Connects fractional tubes, temp. & pressure ratings for stainless steel

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Tube Fittings
Product Number 12SWE-45
Product Name Socket Weld 45° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Pneumatic Fittings - 1216101 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Bite Type Tube Fitting - B-0506-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.500 inch (12.7 mm)
View Details