FIPA Inc. Mini Unequal Tube Tee Connector

Description
The mini-models of the FIPA screw connections and plug-in connectors for compressed air and vacuum in the range from -1 to 10 bar are 40 per cent smaller than the standard version. They are available with M-, R- or G-external or internal threads and as straight or 45° or 90° angled models. The elliptical mini-release ring makes installation and disassembly work easier.
Description
The mini-models of the FIPA screw connections and plug-in connectors for compressed air and vacuum in the range from -1 to 10 bar are 40 per cent smaller than the standard version. They are available with M-, R- or G-external or internal threads and as straight or 45° or 90° angled models. The elliptical mini-release ring makes installation and disassembly work easier.

Suppliers

Company
Product
Description
Supplier Links
Mini Unequal Tube Tee Connector -  - FIPA Inc.
Durham, NC, United States
Mini Unequal Tube Tee Connector
Mini Unequal Tube Tee Connector
The mini-models of the FIPA screw connections and plug-in connectors for compressed air and vacuum in the range from -1 to 10 bar are 40 per cent smaller than the standard version. They are available with M-, R- or G-external or internal threads and as straight or 45° or 90° angled models. The elliptical mini-release ring makes installation and disassembly work easier.

The mini-models of the FIPA screw connections and plug-in connectors for compressed air and vacuum in the range from -1 to 10 bar are 40 per cent smaller than the standard version.

They are available with M-, R- or G-external or internal threads and as straight or 45° or 90° angled models. The elliptical mini-release ring makes installation and disassembly work easier.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Tube Fittings
Product Name Mini Unequal Tube Tee Connector
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

M6 Male Thread to 10-32 Female Thread Adapter - MFA-M6 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Manifold Union - PQ-MU0504 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details