FIPA Inc. Straight Male Stud Connector

Description
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of pressure/vacuum during installation.
Description
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of pressure/vacuum during installation.

Suppliers

Company
Product
Description
Supplier Links
Straight Male Stud Connector -  - FIPA Inc.
Durham, NC, United States
Straight Male Stud Connector
Straight Male Stud Connector
FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of pressure/vacuum during installation.

FIPA standard screw connections and plug-in connectors are suited for vacuum and pressure ranging from -1 to 10 bar. Connecting elements for vacuum and pressure are available in straight or 90° angle models with M-, G-, and R-external and internal threads. T- and Y-distributors and models with double and triple angle connectors allow for complex vacuum and pressure feeds.

Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of pressure/vacuum during installation.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Tube Fittings
Product Name Straight Male Stud Connector
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Pneumatic Fittings - 1216027 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details