ContiTech AG Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| Chemical hoses from ContiTech cover the whole spectrum of standard hoses for the chemical and pharmaceutical industries in accordance with EN 12115. Process-patented petrol pump hoses from ContiTech do not... | |
| Air Conditioning Suction Lines: In low-pressure design, can be equipped with quick-disconnect connectors. Air Conditioning Hot Gas Lines: In high-pressure and high-temperature design, can be equipped with quick-disconnect connectors. Air... | |
| Air duct bellows on the raw air side, such as Concertina walls as part of the air duct for decoupling the chassis and cab Integrated plastic bell as a threading... | |
| Big-bore hoses are made of high-quality, synthetic special-rubber compounds. They are manufactured on state-of-the-art, electronically controlled large-hose units. The various production technologies guarantee an absolutely uniform product quality. An overriding... | |
| Charge air hose for temperature application range of up to 210°C. Sustained temperature with knit reinforcement (series). Hoses for temperatures > 235°C and pressure of up to 350° kPa are... | |
| ContiTech’s innovative solutions for exhaust-gas management range from heatable hose line modules developed expressly for selective catalytic reduction technology (SCR) to special hoses and hose lines for particulate filter systems. | |
| For systems that combines compact design with resistance to increasingly high pressure and temperature levels as well as flexibility... Silicone Water Coolant Hoses: Connect the engine to the coolant system. | |
| For various applications, ContiTech Fluid Technology develops and produces an exceptionally broad range of large hoses, hose lines as well as complete transport systems for raw material extraction and maritime... | |
| Fuel hoses and hose lines for complete engine motor assemblies with maximum resistance and safety. Our fuel hoses and hose lines – such as, for example, those for extremely powerful... | |
| Hose lines for engine, transmission, and turbocharger systems in passenger cars and commercial vehicles For Turbocharger cooling, we use materials and material combinations involving aluminum, steel, and EPDM. For Engine... | |
| In response to direct customer orders, ContiTech Fluid Technology develops tailored solutions for hydraulic and electro-hydraulic power steering for cars and light trucks. ContiTech, as a global partner and original... | |
| Intake curved hose for connecting an air filter on the body to a turbocharger Due to the high airflow rate, an air flow-optimizing inner hose contour is important to keep... | |
| Our gas hoses are extremely flexible, resistant to age and weathering, have a smooth surface texture resistant to soiling, and offer maximum safety with regard to hose technology. Installation and... | |
| Our high-quality hoses for industrial and commercial applications can be used in many ways. For decades, they have proven themselves in continuous use under the most grueling conditions. They are... | |
| Our hoses for the foodstuffs industry are subject to stringent hygiene regulations and numerous specifications. To ensure that these are fulfilled, expertise, know-how and uncompromising accuracy are required during the... | |
| Our steam and hot-water hoses meet top demands for thorough cleaning and other professional applications. Our hoses reliable transport steam and hot water for cleaning and other purposes in nearly... | |
| Our water hoses are efficient, robust and reliable operating materials, ideal for a wide range of applications in industry and business. The hose lining is resistant to pressure, changes in... | |
| Strong hoses for tough applications at all kinds of construction sites. They stand for top functionality and long service life. Our hoses are used in the cleaning of buildings and... | |
| The Conti mining product line provides high quality hoses for the most demanding applications in the mining industry, both for surface and underground mining. These challenging applications require high end... | |
| The high-quality compressed air hoses for pneumatically-operat ed units and tools are finely tuned to the requirements of the specific industrial application. They are resistant to aging, weathering and oils,... | |
| The individual design of our line systems enables industrial vehicles to fulfill all the various applications expected of them. The product range includes - in addition to pipelines, oil lines... | |
| The products that ContiTech Fluid Technology tailors to meet individual customer requirements range from the pressure and temperature-resistan t rubber hose line to the complete compressed air brake line harness... |