ContiTech AG Datasheets for Conveyor Belts
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor Belts: Learn more
| Product Name | Notes |
|---|---|
| A pipe conveyor belt differs from a conventional, troughed belt in its design and splicing technology and performs special conveying tasks. Mining and industrial applications often require relatively large inclines... | |
| Chevron belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot... | |
| CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available... | |
| MAXOFLEX® corrugated sidewall belts for transport of bulk goods offer high-quality long-term high-incline conveyance solutions. Properties: Corrugated sidewall belts for transport of bulk goods Saves space, since conveyance at... | |
| Separation of Solids from Fluids such as in Flue Gas Desulfurization in Coal-fired Power Plants CONTI® vacuum filter belts separate solids and liquids. If desired, this is accompanied by... | |
| Sliding belt conveyors are used when materials are removed on the carrying side in a sliding motion, e.g. over a steel, plastic, or wooden bed. Sliding belt conveyors are particularly... | |
| Special-purpose conveyor belts with dirt-repellent plastic coating, now also available on a test basis as a curve-negotiable tube conveyor belt which protects the goods by enclosing them like a hose. | |
| Steel cord conveyor belts ensure maximum conveying performance, even under grueling stress conditions. Their robust design guarantees high tensile strength at maximum conveying capacity as well as excellent impact resistance. | |
| Tailor-made for the Most Varied of Conveying Applications Depending on the application, textile conveyor belts feature various cover stock properties and a single- or multi-ply textile tensile member. Long-lived products... | |
| The FLEXOWELL®-conveyor belts are designed for horizontal, steep inclined and vertical handling of all kinds of bulk materials – from coarse-size coal and ore, rock, coarse sand or... | |
| The most recent innovation in the field of vertical conveying for the bulk materials handling industry is the Pocketlift®. Based on the Flexowell® technology and the high... | |
| The SICON® conveyor belt remains closed from the feeding point to the discharge point. It thus measures up to particularly stringent requirements with respect to cornering suitability, cost-efficiency and... | |
| The special straight-warp fabric makes EPP conveyor belts from ContiTech especially robust. Modern manufacturing technologies guarantee the very best true-tracking properties and long service life. Just as strong as EP... | |
| While transporting hot materials, thermal decomposition of the rubber layers and melting of the carcass can result in a destruction and finally in a failure of the belt. With the... |